Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Silicon Manufacturer | National Semiconductor |
---|---|
Silicon Core Number | LM5007 |
Kit Application Type | Power Management |
Application Sub Type | Step Down Switching Regulator |
Kit Contents | Board Datasheet |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Core Architecture | Power Management - Voltage Regulator |
Core Sub-Architecture | Step Down DC/DC Converter |
Development Tool Type | Evaluation Board |
Features | Thermal Shutdown Intelligent Current Limit Protection Highly Efficient Operation |
Kit Features | 12V to 75V Input Range 90% Measured Efficiency 10V Output Voltage 400mA Output Current |
Supply Current Max | 400mA |
Supported Devices | LM5007 |
Type | Evaluation Board |
Where can I find additional details, specifications and documents for a LM5007EVAL?
Additional datasheets, footprints and schematics for LM5007EVAL are listed on our Part Details page. You can also find images and similar parts to LM5007EVAL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM5007EVAL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM5007EVAL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM5007EVAL fall under?
The LM5007EVAL is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to LM5007EVAL when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM5007EVAL you can contact the distributor directly for product support, shipping queries etc.
Is the LM5007EVAL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM5007EVAL have stock available?
There is no stock from authorised distributors for LM5007EVAL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM5007EVAL often in real-time on the comparison pages.
What if I can't find stock of LM5007EVAL?
You can fill out our help required form which you can use to request a quote for LM5007EVAL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.