LM5002MAX/NOPB

Electronic & Electrical Components

> Semiconductors - ICs

> Power Management

Organise Price Comparison Results by
distributor space
Distributor Statistics for LM5002MAX/NOPB
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for LM5002MAX/NOPB
Details for Texas Instruments

LM5002MAX/NOPB

3.1-75V Wide Vin, 0.5A Current Mode Boost, Flyback, Sepic Converter
Buy Directly from Texas Instruments (8898 in Stock)
$1.6000 per unit
Series Information for LM5002MAX/NOPB - Texas Instruments

Description

DC/DC CONV BOOST/FLYBACK/SEPIC SOIC-8
The LM5002 high voltage switch mode regulator features all of the functions necessary to implement efficient high voltage boost, flyback, SEPIC and forward converters, using few external components. This easy to use regulator integrates a 75-V N-Channel MOSFET with a 0.5-A peak current limit. Current mode control provides inherently simple loop compensation and line-voltage feed-forward for superior rejection of input transients. The switching frequency is set with a single resistor and is programmable up to 1.5 MHz. The oscillator can also be synchronized to an external clock. Additional protection features include: current limit, thermal shutdown, undervoltage lockout and remote shutdown capability. The device is available in both 8-pin SOIC and 8-pin WSON packages. To create a custom regulator design, use the LM5005 with WEBENCH® Power Designer.

Specifications

Topology:
Boost Flyback SEPIC
Input Voltage Min:
3.1V
Input Voltage Max:
75V
No. of Outputs:
1Outputs
DC / DC Converter IC Case:
SOIC
No. of Pins:
8Pins
Output Current:
500mA
Output Voltage Min:
1.26V
Output Voltage Max:
75V
Switching Frequency:
1.5MHz
Operating Temperature Max:
125┬░C
Product Range:
-
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
MSL 2 - 1 year
SVHC:
No SVHC (27-Jun-2018)

Alternate Descriptions

Avnet America

Conv DC-DC Single Step Up 3.1V to 75V 8-Pin SOIC N T/R

Avnet America product

Avnet Europe

Conv DC-DC Single Step Up 3.1V to 75V 8-Pin SOIC N T/R

Avnet Europe product

Texas Instruments

3.1-75V Wide Vin, 0.5A Current Mode Boost, Flyback, Sepic Converter

Texas Instruments product

Conrad

Integrated circuits from leading manufacturers. Please read our extensive documentation which is free to download.

Conrad product