Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.64
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$0.64
|
227,227
in stock
|
Buy Now |
Amplifier Class | AB |
---|---|
No. of Channels | 1 Channel |
Output Power | - |
Supply Voltage Range | 2.7V to 9V |
Amplifier Case Style | WSON |
No. of Pins | 10Pins |
Load Impedance | 8ohm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
1.8-W, mono, 2.7- to 9-V, analog input Class-AB audio amplifer | Texas Instruments |
Where can I find additional details, specifications and documents for a LM4951SD/NOPB?
Additional datasheets, footprints and schematics for LM4951SD/NOPB are listed on our Part Details page. You can also find images and similar parts to LM4951SD/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM4951SD/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM4951SD/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM4951SD/NOPB fall under?
The LM4951SD/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to LM4951SD/NOPB when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM4951SD/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM4951SD/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM4951SD/NOPB have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for LM4951SD/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM4951SD/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM4951SD/NOPB?
You can fill out our help required form which you can use to request a quote for LM4951SD/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.