LM4889MA Amplifiers & Comparators by Texas Instruments

AMP AUDIO BOOMER 1W SMD SOIC8

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Amplifier Class AB
No. of Channels 1 Channel, 1Channels
Output Power 1W
Supply Voltage Range 2.2V to 5.5V
Amplifier Case Style SOIC
No. of Pins 8Pins
Load Impedance 8ohm
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Amplifer Supply Voltage 2.2V to 5.5V
Base Number 4889
Operating Temperature Range -40°C to +85°C
Output Power (Pout) 1W @ 8ohm
Supply Voltage Max 5.5V
Supply Voltage Min 2.2V
THD + N 0.1% @ 400mW VDD=5V
Termination Type Surface Mount Device


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM4889MA?

Additional datasheets, footprints and schematics for LM4889MA are listed on our Part Details page. You can also find images and similar parts to LM4889MA on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM4889MA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM4889MA price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM4889MA fall under?

The LM4889MA is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.

Can I view similar or alternative parts?

You can view similar parts to LM4889MA when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM4889MA you can contact the distributor directly for product support, shipping queries etc.

Is the LM4889MA RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM4889MA have stock available?

There is no stock from authorised distributors for LM4889MA.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM4889MA often in real-time on the comparison pages.

What if I can't find stock of LM4889MA?

You can fill out our help required form which you can use to request a quote for LM4889MA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay