Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Amplifier Class | AB |
---|---|
No. of Channels | 1 Channel, 1Channels |
Output Power | 725mW |
Supply Voltage Range | 2.7V to 5.5V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Load Impedance | 8ohm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 2.7V to 5.5V |
Base Number | 4864 |
Operating Temperature Range | -40°C to +85°C |
Output Power (Pout) | 725mW @ 8ohm |
Power Rating RMS | 675mW |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2.7V |
THD + N | 0.7% @ 300mW 8ohm VDD=5V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a LM4864M.?
Additional datasheets, footprints and schematics for LM4864M. are listed on our Part Details page. You can also find images and similar parts to LM4864M. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM4864M. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM4864M. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM4864M. fall under?
The LM4864M. is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to LM4864M. when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM4864M. you can contact the distributor directly for product support, shipping queries etc.
Is the LM4864M. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM4864M. have stock available?
There is no stock from authorised distributors for LM4864M..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM4864M. often in real-time on the comparison pages.
What if I can't find stock of LM4864M.?
You can fill out our help required form which you can use to request a quote for LM4864M. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.