Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Amplifier Class | D |
---|---|
No. of Channels | 2 Channel, 2Channels |
Output Power | 2.5W |
Supply Voltage Range | 2.4V to 5.5V |
Amplifier Case Style | LLP |
No. of Pins | 24Pins |
Load Impedance | 4ohm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 2.4V to 5.5V |
Audio Power Amplifier Type | Class D |
Base Number | 48410 |
No. of Amplifiers | 1Amplifiers |
Operating Temperature Range | -40°C to +85°C |
Output Power (Pout) | 1.18W @ 8ohm |
Power Rating RMS | 2.3W |
Supply Voltage + Nom | 5.5V |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2.4V |
THD + N | 0.025% @ 500mW 8ohm VDD=3.6V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a LM48410SQ?
Additional datasheets, footprints and schematics for LM48410SQ are listed on our Part Details page. You can also find images and similar parts to LM48410SQ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM48410SQ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM48410SQ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM48410SQ fall under?
The LM48410SQ is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to LM48410SQ when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM48410SQ you can contact the distributor directly for product support, shipping queries etc.
Is the LM48410SQ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM48410SQ have stock available?
There is no stock from authorised distributors for LM48410SQ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM48410SQ often in real-time on the comparison pages.
What if I can't find stock of LM48410SQ?
You can fill out our help required form which you can use to request a quote for LM48410SQ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.