Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Amplifier Class | AB |
---|---|
No. of Channels | 1 Channel, 1Channels |
Output Power | 1.05W |
Supply Voltage Range | 3V to 5.5V |
Amplifier Case Style | TSSOP |
No. of Pins | 14Pins |
Load Impedance | 8ohm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 3V to 5.5V |
Base Number | 48100 |
Operating Temperature Range | -40°C to +105°C |
Output Power (Pout) | 1.05W @ 8ohm |
Power Rating RMS | 1.3W |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 3V |
THD + N | 0.04% @ 850mW 8ohm VDD=5V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a LM48100QMH?
Additional datasheets, footprints and schematics for LM48100QMH are listed on our Part Details page. You can also find images and similar parts to LM48100QMH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM48100QMH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM48100QMH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM48100QMH fall under?
The LM48100QMH is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to LM48100QMH when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM48100QMH you can contact the distributor directly for product support, shipping queries etc.
Is the LM48100QMH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM48100QMH have stock available?
There is no stock from authorised distributors for LM48100QMH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM48100QMH often in real-time on the comparison pages.
What if I can't find stock of LM48100QMH?
You can fill out our help required form which you can use to request a quote for LM48100QMH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.