Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Amplifier Class | AB |
---|---|
No. of Channels | 2 Channel, 2Channels |
Output Power | 60W |
Supply Voltage Range | 20V to 84V |
Amplifier Case Style | TO-220 |
No. of Pins | 27Pins |
Load Impedance | 4ohm |
Operating Temperature Min | -20°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 20V to 84V |
Bandwidth | 8MHz |
Base Number | 4780 |
Device Marking | LM4780TA |
Input Offset Voltage Max | 10mV |
Load Impedance Min | 4ohm |
Operating Temperature Range | -20°C to +85°C |
Output Power (Pout) | 60W @ 8ohm |
Slew Rate | 19V/µs |
Supply Voltage + Nom | 84V |
Supply Voltage Max | 84V |
Supply Voltage Min | 20V |
THD + N | 0.03% @ 30W 8ohm VDD=35V |
Where can I find additional details, specifications and documents for a LM4780TA/NOPB?
Additional datasheets, footprints and schematics for LM4780TA/NOPB are listed on our Part Details page. You can also find images and similar parts to LM4780TA/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM4780TA/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM4780TA/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM4780TA/NOPB fall under?
The LM4780TA/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to LM4780TA/NOPB when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM4780TA/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM4780TA/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM4780TA/NOPB have stock available?
There is no stock from authorised distributors for LM4780TA/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM4780TA/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM4780TA/NOPB?
You can fill out our help required form which you can use to request a quote for LM4780TA/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.