LM4765T/NOPB Amplifiers & Comparators by Texas Instruments

IC AUDIO AMP DUAL 30W TO-220-15

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Amplifier Class AB
No. of Channels 2 Channel, 2Channels
Output Power 30W
Supply Voltage Range 20V to 64V
Amplifier Case Style TO-220
No. of Pins 15Pins
Load Impedance 8ohm
Operating Temperature Min -20°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Amplifer Supply Voltage 20V to 64V
Base Number 4765
Operating Temperature Range -20°C to +85°C
Output Power (Pout) 30W
Supply Voltage Max 64V
Supply Voltage Min 20V
THD + N 0.08% @ 30W 8ohm VCC=28V
Termination Type Through Hole


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM4765T/NOPB?

Additional datasheets, footprints and schematics for LM4765T/NOPB are listed on our Part Details page. You can also find images and similar parts to LM4765T/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM4765T/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM4765T/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM4765T/NOPB fall under?

The LM4765T/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.

Can I view similar or alternative parts?

You can view similar parts to LM4765T/NOPB when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM4765T/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LM4765T/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM4765T/NOPB have stock available?

There is no stock from authorised distributors for LM4765T/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM4765T/NOPB often in real-time on the comparison pages.

What if I can't find stock of LM4765T/NOPB?

You can fill out our help required form which you can use to request a quote for LM4765T/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay