Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Amplifier Class | D |
---|---|
No. of Channels | 1 Channel, 1Channels |
Output Power | 1.3W |
Supply Voltage Range | 2.7V to 5.5V |
Amplifier Case Style | MSOP |
No. of Pins | 10Pins |
Load Impedance | 8ohm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 2.7V to 5.5V |
Amplifier Type | Power |
Base Number | 4667 |
IC Generic Number | 4667 |
Operating Temperature Range | -40°C to +85°C |
Output Power (Pout) | 1.3W @ 8ohm |
Supply Voltage + Nom | 6V |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2.7V |
THD + N | 0.8% @ 100mW VDD=5V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a LM4667MM?
Additional datasheets, footprints and schematics for LM4667MM are listed on our Part Details page. You can also find images and similar parts to LM4667MM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM4667MM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM4667MM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM4667MM fall under?
The LM4667MM is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to LM4667MM when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM4667MM you can contact the distributor directly for product support, shipping queries etc.
Is the LM4667MM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM4667MM have stock available?
There is no stock from authorised distributors for LM4667MM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM4667MM often in real-time on the comparison pages.
What if I can't find stock of LM4667MM?
You can fill out our help required form which you can use to request a quote for LM4667MM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.