LM46002AQPWPTQ1 Semiconductors - ICs by Texas Instruments

DC/DC CONV AEC-Q100 POL HTSSOP-16

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.47

Distributor Stock
Logo for Farnell
Farnell
from US$5.33
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$2.47
43,723
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$6.01
-
Buy Now
Logo for element14
element14
from US$5.87
-
Buy Now

Specifications

DC / DC Converter Type DIP
Input Voltage Min 3.5V
Input Voltage Max 60V
No. of Outputs 1 Output
DC / DC Converter IC Case HTSSOP
No. of Pins 16Pins
Output Current 2A
Output Voltage Min 1V
Output Voltage Max 28V
Switching Frequency 2.2MHz
Topology Synchronous Buck (Step Down)
Operating Temperature Max 125°C
Product Range -
RoHS Phthalates Compliant Yes
MSL MSL 3 - 168 hours
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Automotive Qualified 3.5V to 60V, 2A Synchronous Step-Down Voltage Converter | Texas Instruments
Dc/Dc Conv, Aec-Q100, Pol, Htssop-16 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM46002AQPWPTQ1?

Additional datasheets, footprints and schematics for LM46002AQPWPTQ1 are listed on our Part Details page. You can also find images and similar parts to LM46002AQPWPTQ1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM46002AQPWPTQ1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM46002AQPWPTQ1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM46002AQPWPTQ1 fall under?

The LM46002AQPWPTQ1 is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to LM46002AQPWPTQ1 when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM46002AQPWPTQ1 you can contact the distributor directly for product support, shipping queries etc.

Is the LM46002AQPWPTQ1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM46002AQPWPTQ1 have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for LM46002AQPWPTQ1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM46002AQPWPTQ1 often in real-time on the comparison pages.

What if I can't find stock of LM46002AQPWPTQ1?

You can fill out our help required form which you can use to request a quote for LM46002AQPWPTQ1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay