Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | LM46000 |
Kit Application Type | Power Management - Voltage Regulator |
Application Sub Type | Synchronous Step Down Converter |
Kit Contents | Eval Board LM46000 |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Features | 3.5-60V Operation Synchronous Rectification Frequency Synchronization Internal Compensation |
LM46000PWP Synchronous Step-Down Converter Evaluation Module | Texas Instruments |
Evaluation Board, Sync Step-Down Conv | Newark Electronics |
Where can I find additional details, specifications and documents for a LM46000PWPEVM?
Additional datasheets, footprints and schematics for LM46000PWPEVM are listed on our Part Details page. You can also find images and similar parts to LM46000PWPEVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM46000PWPEVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM46000PWPEVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM46000PWPEVM fall under?
The LM46000PWPEVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to LM46000PWPEVM when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM46000PWPEVM you can contact the distributor directly for product support, shipping queries etc.
Is the LM46000PWPEVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM46000PWPEVM have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for LM46000PWPEVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM46000PWPEVM often in real-time on the comparison pages.
What if I can't find stock of LM46000PWPEVM?
You can fill out our help required form which you can use to request a quote for LM46000PWPEVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.