LM45CIM3X/NOPB Sensors & Transducers by Texas Instruments

TEMPERATURE SENSOR 3DEG C SOT-23-3

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.48

Distributor Stock
Logo for RS
RS
from US$0.78
2,650
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.80
3,000
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$1.43
228
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.44
-
Buy Now
Logo for element14
element14
from US$1.52
-
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.48
-
Buy Now
Logo for Farnell
Farnell
from US$1.07
-
Buy Now

Specifications

IC Output Type Analogue
Sensing Accuracy Range ± 3°C
Sensing Temperature Min -20°C
Sensing Temperature Max 100°C
Sensor Case Style SOT-23
No. of Pins 3Pins
Supply Voltage Min 4V
Supply Voltage Max 10V
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

LM45CIM3X/NOPB, TempSensorAnalog | RS
IC: temperature sensor | Transfer Multisort Elektronik
Temperature Sensor, 3Deg C, Sot-23-3 | Newark Electronics
± | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM45CIM3X/NOPB?

Additional datasheets, footprints and schematics for LM45CIM3X/NOPB are listed on our Part Details page. You can also find images and similar parts to LM45CIM3X/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM45CIM3X/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM45CIM3X/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM45CIM3X/NOPB fall under?

The LM45CIM3X/NOPB is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.

Can I view similar or alternative parts?

You can view similar parts to LM45CIM3X/NOPB when available in the Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM45CIM3X/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LM45CIM3X/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM45CIM3X/NOPB have stock available?

Authorised distributors including Chip One Stop, RS, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for LM45CIM3X/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM45CIM3X/NOPB often in real-time on the comparison pages.

What if I can't find stock of LM45CIM3X/NOPB?

You can fill out our help required form which you can use to request a quote for LM45CIM3X/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay