Status: | Unknown |
---|---|
Series: | LM4562 Family |
RoHS: | Unknown |
Prices starting from US$0.96
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | 10MHz |
Slew Rate | 20V/µs |
Supply Voltage Range | ± 2.5V to ± 17V |
Amplifier Case Style | DIP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | LM4562 Family |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 2.5V to ± 17V |
Amplifier Class | AB |
Base Number | 4562 |
Gain Bandwidth | 55MHz |
Op Amp Type | Low Noise |
Operating Temperature Range | -40°C to +85°C |
Termination Type | Through Hole |
OP AMP AUDIO DUAL HF 8-DIP, POWERWISE | element14 |
Op Amp Audio Dual Hf 8-Dip, Powerwise | Newark Electronics |
IC: operational amplifier | Transfer Multisort Elektronik |
LM4562NA/NOPB, Operational Amplifiers | RS |
2-channel, 55-MHz, high-fidelity, high performance audio op amp | Texas Instruments |
Where can I find additional details, specifications and documents for a LM4562NA/NOPB?
Additional datasheets, footprints and schematics for LM4562NA/NOPB are listed on our Part Details page. You can also find images and similar parts to LM4562NA/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM4562NA/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM4562NA/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM4562NA/NOPB fall under?
The LM4562NA/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LM4562NA/NOPB when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM4562NA/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM4562NA/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM4562NA/NOPB have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Transfer Multisort Elektronik and RS have stock available or on a lead time for LM4562NA/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM4562NA/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM4562NA/NOPB?
You can fill out our help required form which you can use to request a quote for LM4562NA/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.