Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | LM43603 |
Kit Application Type | Power Management - Voltage Regulator |
Application Sub Type | Synchronous Step Down Converter |
Kit Contents | Evaluation Board LM43603 |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Features | High Efficiency at Light Load Output 1V-28V Synchronous Rectification Internal Compensation |
LM43603PWP Synchronous Step-Down Converter Evaluation Module | Texas Instruments |
Evaluation Board, Step Down Converter | Newark Electronics |
EVALUATION BOARD, STEP DOWN CONVERTER | element14 |
Where can I find additional details, specifications and documents for a LM43603PWPEVM?
Additional datasheets, footprints and schematics for LM43603PWPEVM are listed on our Part Details page. You can also find images and similar parts to LM43603PWPEVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM43603PWPEVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM43603PWPEVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM43603PWPEVM fall under?
The LM43603PWPEVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to LM43603PWPEVM when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM43603PWPEVM you can contact the distributor directly for product support, shipping queries etc.
Is the LM43603PWPEVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM43603PWPEVM have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for LM43603PWPEVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM43603PWPEVM often in real-time on the comparison pages.
What if I can't find stock of LM43603PWPEVM?
You can fill out our help required form which you can use to request a quote for LM43603PWPEVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.