Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.03
Topology | Synchronous Buck (Step Down) |
---|---|
Input Voltage Min | 3.5V |
Input Voltage Max | 36V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | HTSSOP |
No. of Pins | 16Pins |
Output Current | 2A |
Output Voltage Min | 1V |
Output Voltage Max | 28V |
Switching Frequency | 2.2MHz |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
3.5V to 36V, 2A Synchronous Step-Down Voltage Converter | Texas Instruments |
Simple SWITCHER 2A Buck Conv. HTSSOP16 | RS |
Dc-Dc Conv, Sync Buck, 500Khz, Htssop-16 | Newark Electronics |
DC-DC CONV, SYNC BUCK, 500KHZ, HTSSOP-16 | element14 |
Where can I find additional details, specifications and documents for a LM43602PWPT?
Additional datasheets, footprints and schematics for LM43602PWPT are listed on our Part Details page. You can also find images and similar parts to LM43602PWPT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM43602PWPT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM43602PWPT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM43602PWPT fall under?
The LM43602PWPT is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LM43602PWPT when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM43602PWPT you can contact the distributor directly for product support, shipping queries etc.
Is the LM43602PWPT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM43602PWPT have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, RS, Newark Electronics and element14 have stock available or on a lead time for LM43602PWPT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM43602PWPT often in real-time on the comparison pages.
What if I can't find stock of LM43602PWPT?
You can fill out our help required form which you can use to request a quote for LM43602PWPT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.