Prices starting from US$2.20
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Texas Instruments | US$2.20 |
5,250
|
Buy Now |
DC / DC Converter Type | Module |
---|---|
Input Voltage Min | 3.5V |
Input Voltage Max | 36V |
No. of Outputs | 1 Output |
DC / DC Converter IC Case | SON |
No. of Pins | 16Pins |
Output Current | 2A |
Output Voltage Min | 1V |
Output Voltage Max | 28V |
Switching Frequency | 2.2MHz |
Topology | Synchronous Buck (Step Down) |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
3.5V to 36V, 2A Synchronous Step-Down Voltage Converter | Texas Instruments |
Where can I find additional details, specifications and documents for a LM43602DSUT?
Additional datasheets, footprints and schematics for LM43602DSUT are listed on our Part Details page. You can also find images and similar parts to LM43602DSUT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM43602DSUT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM43602DSUT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM43602DSUT fall under?
The LM43602DSUT is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LM43602DSUT when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM43602DSUT you can contact the distributor directly for product support, shipping queries etc.
Is the LM43602DSUT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM43602DSUT have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for LM43602DSUT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM43602DSUT often in real-time on the comparison pages.
What if I can't find stock of LM43602DSUT?
You can fill out our help required form which you can use to request a quote for LM43602DSUT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.