LM43600PWPT

Electronic & Electrical Components

> Semiconductors - ICs

> Power Management

Organise Price Comparison Results by
distributor space
Distributor Statistics for LM43600PWPT
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for LM43600PWPT
Details for Texas Instruments

LM43600PWPT

3.5V to 36V, 500mA Synchronous Step-Down Voltage Converter
Buy Directly from Texas Instruments (480 in Stock)
$1.7300 per unit
Series Information for LM43600PWPT - Texas Instruments

Features

  • feature
    33 u00b5A Quiescent Current in Regulation
  • feature
    Adjustable Frequency Range: 200 kHz to 2.2 MHz (500 kHz default)
  • feature
    Extendable Soft-Start Time by External Capacitor
  • feature
    Frequency Synchronization to External Clock
  • feature
    High Efficiency at Light Load (DCM and PFM)
  • feature
    Integrated Synchronous Rectification
  • feature
    Internal Compensation
  • feature
    Internal Soft-Start: 4.1 ms
  • feature
    Meets EN55022/CISPR 22 EMI standards
  • feature
    Output Short Circuit Protection with Hiccup Mode
  • feature
    Output Voltage Tracking Capability
  • feature
    Over Temperature Thermal Shutdown Protection
  • feature
    Power-Good Flag
  • feature
    Precision Enable to Program System UVLO
  • feature
    Soft-Start into Pre-Biased Load
  • feature
    Stable with Almost Any Combination of Ceramic, Polymer, Tantalum, and Aluminum Capacitors

Description

DC/DC CONV SYNC BUCK 2.2MHZ HTSSOP-16
The LM43600 SIMPLE SWITCHER® regulator is an easy to use synchronous step-down DC-DC converter capable of driving up to 0.5 A of load current from an input voltage ranging from 3.5 V to 36 V (42 V transient). The LM43600 provides exceptional efficiency, output accuracy and drop-out voltage in a very small solution size. An extended family is available in 1 A, 2 A and 3 A load current options in pin-to-pin compatible packages. Peak current mode control is employed to achieve simple control loop compensation and cycle-by-cycle current limiting. Optional features such as programmable switching frequency, synchronization, power-good flag, precision enable, internal soft-start, extendable soft-start, and tracking provide a flexible and easy to use platform for a wide range of applications. Discontinuous conduction and automatic frequency modulation at light loads improve light load efficiency. The family requires few external components and pin arrangement allows simple, optimum PCB layout. Protection features include thermal shutdown, VCC under-voltage lockout, cycle-by-cycle current limit, and output short circuit protection. The LM43601 device is available in the HTSSOP / PWP 16 leaded package (5.1 mm x 6.6 mm x 1.2 mm) with 0.65 mm lead pitch. Pin to pin compatible with LM46000, LM46001, LM46002, LM43601, LM43602, LM43603.

Specifications

Topology:
Synchronous Buck (Step Down)
Input Voltage Min:
3.5V
Input Voltage Max:
36V
No. of Outputs:
1Outputs
DC / DC Converter IC Case:
HTSSOP
No. of Pins:
16Pins
Output Current:
500mA
Output Voltage Min:
1V
Output Voltage Max:
28V
Switching Frequency:
2.2MHz
Operating Temperature Max:
125┬░C
Product Range:
-
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
MSL 2 - 1 year
SVHC:
No SVHC (27-Jun-2018)

Alternate Descriptions

Avnet America

Conv DC-DC Single Step Down 3.5V 36V 16-Pin HTSSOP T/R

Avnet America product

Avnet Europe

Conv DC-DC Single Step Down 3.5V 36V 16-Pin HTSSOP T/R

Avnet Europe product

Texas Instruments

3.5V to 36V, 500mA Synchronous Step-Down Voltage Converter

Texas Instruments product