Status: | Active |
---|---|
Series: | LM431SB |
RoHS: | Compliant |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.07
|
No stock
|
Buy Now | |
Future Electronics
from US$0.06
|
168,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.05
|
52,600
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
2,410
in stock
|
Buy Now | |
element14
from US$0.07
|
2,410
in stock
|
Buy Now | |
Farnell
from US$0.06
|
2,410
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.09
|
405
in stock
|
Buy Now | |
Avnet Silica
-
|
33,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
6,000
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
Avnet Asia
from US$0.06
|
-
|
Buy Now |
Programmable Output Voltage to 36 V |
Low Dynamic Output Impedance 0.2 Ω Typical |
Sink Current Capability of 1.0 to 100 mA |
Equivalent Full-Range Temperature Coefficient of 50 ppm/°C Typical |
Temperature Compensated for Operation Over Full Rated Operating Temperature Range |
Low Output Noise Voltage |
Fast Turn-on Response |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | LM431SB |
---|---|
Compliance | Pb-free Halide free |
Type | Adjustable |
V(BR) Typ (V) | 2.5 |
Tolerance (%) | 1 |
IQ Typ (mA) | - |
IR Min (mA) | 0.0015 |
VF Max (V) | 36 |
TA Min (°C) | -25 |
TA Max (°C) | 85 |
Package Type | SOT23−3L |
LM431SB Series 2.495 V â–’1 % SMT Programmable Shunt Regulator - SOT-23FL-3L | Future Electronics |
Voltage Reference, Shunt - Adjustable, Lm431Sb Series, 2.495V To 36V, Sot-23F-3 Rohs Compliant: Yes |Onsemi LM431SBCMFX | Newark Electronics |
VOLTAGE REF, SHUNT, 2.495V-36V, SOT23F-3 | element14 |
IC: voltage reference source | Transfer Multisort Elektronik |
V-Ref Adjustable 2.495V to 36V 100mA 3-Pin SOT-23F T/R | Avnet Silica |
IC, Fairchild, LM431SBCMFX | RS |
Where can I find additional details, specifications and documents for a LM431SBCMFX?
Additional datasheets, footprints and schematics for LM431SBCMFX are listed on our Part Details page. You can also find images and similar parts to LM431SBCMFX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM431SBCMFX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM431SBCMFX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM431SBCMFX fall under?
The LM431SBCMFX is listed under Power Management > Voltage References & Supervisors > Voltage References.
Can I view similar or alternative parts?
You can view similar parts to LM431SBCMFX when available in the Voltage References range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM431SBCMFX you can contact the distributor directly for product support, shipping queries etc.
Is the LM431SBCMFX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for LM431SBCMFX have stock available?
Authorised distributors including Future Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for LM431SBCMFX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM431SBCMFX often in real-time on the comparison pages.
What if I can't find stock of LM431SBCMFX?
You can fill out our help required form which you can use to request a quote for LM431SBCMFX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.