Status: | Active |
---|---|
Series: | LM431SAI |
RoHS: | Compliant |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.11
|
2,990
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
2,990
in stock
|
Buy Now | |
element14
from US$0.11
|
2,990
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.14
|
1,355
in stock
|
Buy Now | |
Avnet Silica
-
|
6,000
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
-
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Programmable Output Voltage to 36 V |
Low Dynamic Output Impedance 0.2 Ω Typical |
Sink Current Capability of 1.0 to 100 mA |
Equivalent Full-Range Temperature Coefficient of 50 ppm/°C Typical |
Temperature Compensated for Operation Over Full Rated Operating Temperature Range |
Low Output Noise Voltage |
Fast Turn-on Response |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | LM431SAI |
---|---|
Compliance | Pb-free Halide free |
Type | Adjustable |
V(BR) Typ (V) | 2.5 |
Tolerance (%) | 2 |
IQ Typ (mA) | - |
IR Min (mA) | 0.0015 |
VF Max (V) | 36 |
TA Min (°C) | -40 |
TA Max (°C) | 85 |
Package Type | SOT23−3L |
Volt Ref, Shunt, 2.5-36V, -40 To 85Deg C Rohs Compliant: Yes |Onsemi LM431SAIMFX | Newark Electronics |
VOLT REF, SHUNT, 2.5-36V, -40 TO 85DEG C | element14 |
IC: voltage reference source | Transfer Multisort Elektronik |
V-Ref Adjustable 2.5V to 36V 100mA 3-Pin SOT-23F T/R | Avnet Silica |
LM431SAI Series 36 V 100 mA SMT Programmable Shunt Regulator - SOT-23-3 | Future Electronics |
Where can I find additional details, specifications and documents for a LM431SAIMFX?
Additional datasheets, footprints and schematics for LM431SAIMFX are listed on our Part Details page. You can also find images and similar parts to LM431SAIMFX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM431SAIMFX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM431SAIMFX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM431SAIMFX fall under?
The LM431SAIMFX is listed under Power Management > Voltage References & Supervisors > Voltage References.
Can I view similar or alternative parts?
You can view similar parts to LM431SAIMFX when available in the Voltage References range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM431SAIMFX you can contact the distributor directly for product support, shipping queries etc.
Is the LM431SAIMFX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for LM431SAIMFX have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Avnet Silica have stock available or on a lead time for LM431SAIMFX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM431SAIMFX often in real-time on the comparison pages.
What if I can't find stock of LM431SAIMFX?
You can fill out our help required form which you can use to request a quote for LM431SAIMFX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.