Status: | Unknown |
---|---|
Series: | LM431 Series |
RoHS: | Unknown |
Voltage Reference Type | Shunt - Adjustable |
---|---|
Product Range | LM431 Series |
Reference Voltage | 2.5V to 36V |
Initial Accuracy | 0.5% |
Temperature Coefficient | 50ppm/°C |
Voltage Reference Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Accuracy % | 0.5% |
Cathode Current Ik Max | 100mA |
Cathode Voltage Vka Max | 37V |
Operating Temperature Range | -40°C to +85°C |
Output Current Max | 100mA |
Output Voltage Max | 36V |
Reference Volt Tolerance ±% | 0.5% |
Reference Voltage Tolerance | 12.5mV |
Reference Volts | 2.5V |
Supply Current | 1000mA |
Termination Type | Surface Mount Device |
Topology | Shunt Adjustable |
Voltage Regulator Type | Adjustable |
2%, 1%, or 0.5% accuracy, adjustable precision Zener shunt regulator | Texas Instruments |
V-Ref Adjustable 2.495-37V 100mA SOT23 | RS |
VOLTAGE REF, SHUNT, 2.5V-36V, SOT-23-3 | element14 |
Voltage Ref, Shunt, 2.5V-36V, Sot-23-3 | Newark Electronics |
Where can I find additional details, specifications and documents for a LM431CIM3/NOPB?
Additional datasheets, footprints and schematics for LM431CIM3/NOPB are listed on our Part Details page. You can also find images and similar parts to LM431CIM3/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM431CIM3/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM431CIM3/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM431CIM3/NOPB fall under?
The LM431CIM3/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LM431CIM3/NOPB when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM431CIM3/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM431CIM3/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM431CIM3/NOPB have stock available?
Authorised distributors including Texas Instruments, RS, element14, Farnell and Newark Electronics have stock available or on a lead time for LM431CIM3/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM431CIM3/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM431CIM3/NOPB?
You can fill out our help required form which you can use to request a quote for LM431CIM3/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.