LM431BIM3/NOPB

Electronic & Electrical Components

> Semiconductors - ICs

> Power Management

Organise Price Comparison Results by
distributor space
Distributor Statistics for LM431BIM3/NOPB
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for LM431BIM3/NOPB
Details for Texas Instruments

LM431BIM3/NOPB

2%, 1%, or 0.5% accuracy, adjustable precision Zener shunt regulator
Buy Directly from Texas Instruments (21815 in Stock)
$0.1900 per unit
Series Information for LM431BIM3/NOPB - Texas Instruments

Features

  • feature
    Available in Space-Saving SOIC-8, SOT-23, and
  • feature
    Average Temperature Coefficient 50 ppm/u00b0C
  • feature
    Fast Turnon Response
  • feature
    Low-Dynamic Output Impedance
  • feature
    Low-Output Noise
  • feature
    Programmable Output Voltage
  • feature
    Temperature Compensated for Operation Over the Full Temperature Range

Description

VOLTAGE REF SHUNT 2.495V-36V SOT-23-3
The LM431 is a 3-terminal adjustable shunt regulator with ensured temperature stability over the entire temperature range of operation. The output voltage may be set at any level greater than 2.5 V (VREF) up to 36 V merely by selecting two external resistors that act as a voltage divided network. Due to the sharp turnon characteristics this device is an excellent replacement for many Zener diode applications. The LM431 is available in space-saving SOIC-8, SOT-23, and TO-92 packages.

Specifications

Voltage Reference Type:
Shunt - Adjustable
Product Range:
LM431 Series
Reference Voltage:
2.495V to 36V
Initial Accuracy:
0.5%
Temperature Coefficient:
± 50ppm/°C
Voltage Reference Case Style:
SOT-23
No. of Pins:
3Pins
Operating Temperature Min:
-40°C
Operating Temperature Max:
85°C
Automotive Qualification Standard:
-
MSL:
MSL 1 - Unlimited
SVHC:
No SVHC (27-Jun-2018)
Reference Volt Tolerance ±%:
1%
Reference Voltage Tolerance:
24.95mV
Reference Volts:
2.495V
Termination Type:
Surface Mount Device
Topology:
Shunt Adjustable

Alternate Descriptions

Avnet America

V-Ref Adjustable 2.495V to 37V 100mA 3-Pin SOT-23 T/R

Avnet America product

Avnet Europe

V-Ref Adjustable 2.495V to 37V 100mA 3-Pin SOT-23 T/R

Avnet Europe product

Texas Instruments

2%, 1%, or 0.5% accuracy, adjustable precision Zener shunt regulator

Texas Instruments product

Distrelec

.29

Distrelec product

Conrad

Integrated circuits from leading manufacturers. Please read our extensive documentation which is free to download.

Conrad product