LM431AIM3 Semiconductors - ICs by Texas Instruments

VOLTAGE REF SHUNT 2.495V-36V SOT-23-3

Status: Unknown
Series: LM431 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The LM431 is a 3-terminal adjustable shunt regulator with ensured temperature stability over the entire temperature range of operation. The output voltage may be set at any level greater than 2.5 V (VREF) up to 36 V merely by selecting two external resistors that act as a voltage divided network. Due to the sharp turnon characteristics this device is an excellent replacement for many Zener diode applications. The LM431 is available in space-saving SOIC-8, SOT-23, and TO-92 packages.

No distributors results available

Specifications

Voltage Reference Type Shunt - Adjustable
Product Range LM431 Series
Reference Voltage 2.495V to 36V
Initial Accuracy 0.5%
Temperature Coefficient ± 50ppm/°C
Voltage Reference Case Style SOT-23
No. of Pins 3Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
IC Generic Number 431
IC Package (Case style) SOT-23
Reference Volts 2.495V
Termination Type Surface Mount Device
Topology Shunt Adjustable


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM431AIM3?

Additional datasheets, footprints and schematics for LM431AIM3 are listed on our Part Details page. You can also find images and similar parts to LM431AIM3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM431AIM3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM431AIM3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM431AIM3 fall under?

The LM431AIM3 is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to LM431AIM3 when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM431AIM3 you can contact the distributor directly for product support, shipping queries etc.

Is the LM431AIM3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM431AIM3 have stock available?

There is no stock from authorised distributors for LM431AIM3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM431AIM3 often in real-time on the comparison pages.

What if I can't find stock of LM431AIM3?

You can fill out our help required form which you can use to request a quote for LM431AIM3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay