Status: | Unknown |
---|---|
Series: | LM431 Series |
RoHS: | Unknown |
No distributors results available
View Full Pricing & Stock ComparisonVoltage Reference Type | Shunt - Adjustable |
---|---|
Product Range | LM431 Series |
Reference Voltage | 2.495V to 36V |
Initial Accuracy | 0.5% |
Temperature Coefficient | ± 50ppm/°C |
Voltage Reference Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Accuracy % | 2% |
Base Number | 431 |
Cathode Current Ik Max | 100mA |
Cathode Voltage Vka Max | 37V |
IC Generic Number | 431 |
IC Package (Case style) | SOT-23 |
IC Temperature Range | Commercial |
Input Voltage Max | 36V |
Input Voltage Min | 3V |
Logic Function Number | 431 |
Operating Temperature Range | 0°C to +70°C |
Operating Voltage Tolerance + | 2% |
Output Current Max | 100mA |
Output Voltage | 37V |
Output Voltage Max | 36V |
Output Voltage Min | 2.5V |
Reference Volt Tolerance ±% | 2% |
Reference Voltage Tolerance | 55mV |
Reference Volts | 2.495V |
Temperature Coeff Over Temp Range | 8mV |
Topology | Shunt Adjustable |
Where can I find additional details, specifications and documents for a LM431ACM3?
Additional datasheets, footprints and schematics for LM431ACM3 are listed on our Part Details page. You can also find images and similar parts to LM431ACM3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM431ACM3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM431ACM3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM431ACM3 fall under?
The LM431ACM3 is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LM431ACM3 when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM431ACM3 you can contact the distributor directly for product support, shipping queries etc.
Is the LM431ACM3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM431ACM3 have stock available?
There is no stock from authorised distributors for LM431ACM3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM431ACM3 often in real-time on the comparison pages.
What if I can't find stock of LM431ACM3?
You can fill out our help required form which you can use to request a quote for LM431ACM3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.