Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 120kHz |
Slew Rate | 0.2V/µs |
Supply Voltage Range | ± 1V to ± 18V |
Amplifier Case Style | DIP |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 1V to ± 18V |
Amplifier Type | Operational |
Base Number | 4250 |
Gain Bandwidth | 0.25MHz |
IC Generic Number | 4250 |
IC Temperature Range | Commercial |
Input Offset Voltage Max | 6mV |
Logic Function Number | 4250 |
No. of Channels | 1Channels |
Op Amp Type | General Purpose |
Operating Temperature Range | 0°C to +70°C |
Operational Amplifier Features | Programmable |
Supply Voltage + Nom | 1.5V |
Supply Voltage Max | 18V |
Supply Voltage Min | 1V |
Where can I find additional details, specifications and documents for a LM4250CN?
Additional datasheets, footprints and schematics for LM4250CN are listed on our Part Details page. You can also find images and similar parts to LM4250CN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM4250CN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM4250CN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM4250CN fall under?
The LM4250CN is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LM4250CN when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM4250CN you can contact the distributor directly for product support, shipping queries etc.
Is the LM4250CN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM4250CN have stock available?
There is no stock from authorised distributors for LM4250CN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM4250CN often in real-time on the comparison pages.
What if I can't find stock of LM4250CN?
You can fill out our help required form which you can use to request a quote for LM4250CN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.