Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Reference Type | Series |
---|---|
Input Voltage Min | 3.7V |
Input Voltage Max | 5.5V |
Reference Voltage | 3.3V |
Reference Voltage Tolerance | - |
Voltage Reference Case Style | SOT-23 |
No. of Pins | 5 |
0.05% 20-ppm/°C drift precision series voltage reference with shutdown enable | Texas Instruments |
3.3V 0.1%Voltage Reference,LM4132BMF-3.3 | RS |
Voltage Ref, Series, 3.3V, Sot-23-5 | Newark Electronics |
Where can I find additional details, specifications and documents for a LM4132BMF-3.3/NOPB.?
Additional datasheets, footprints and schematics for LM4132BMF-3.3/NOPB. are listed on our Part Details page. You can also find images and similar parts to LM4132BMF-3.3/NOPB. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM4132BMF-3.3/NOPB. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM4132BMF-3.3/NOPB. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM4132BMF-3.3/NOPB. fall under?
The LM4132BMF-3.3/NOPB. is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LM4132BMF-3.3/NOPB. when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM4132BMF-3.3/NOPB. you can contact the distributor directly for product support, shipping queries etc.
Is the LM4132BMF-3.3/NOPB. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM4132BMF-3.3/NOPB. have stock available?
Authorised distributors including Texas Instruments, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for LM4132BMF-3.3/NOPB..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM4132BMF-3.3/NOPB. often in real-time on the comparison pages.
What if I can't find stock of LM4132BMF-3.3/NOPB.?
You can fill out our help required form which you can use to request a quote for LM4132BMF-3.3/NOPB. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.