LM4132AMF-4.1/NOPB

Electronic & Electrical Components

> Semiconductors - ICs

> Power Management

Organise Price Comparison Results by
distributor space
Distributor Statistics for LM4132AMF-4.1/NOPB
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for LM4132AMF-4.1/NOPB
Details for Texas Instruments

LM4132AMF-4.1/NOPB

0.05% 20ppm/°C Drift Precision Series Voltage Reference with Shutdown Enable”
Buy Directly from Texas Instruments (33910 in Stock)
$1.3000 per unit
Series Information for LM4132AMF-4.1/NOPB - Texas Instruments

Features

  • feature
    20-mA Output Current
  • feature
    AEC-Q100 Qualified With the Following Results: u2013 Device Temperature Grade 1: u201340u00baC to +125u00baC Ambient Operating Temperature Range u2013 Device HBM ESD Classification Level 2
  • feature
    Custom Voltage Options Available (1.8 V to 4.096 V)
  • feature
    Enable Pin Allowing a 3-u00b5A Shutdown Mode
  • feature
    Low Supply Current: 60 u00b5A
  • feature
    Low Temperature Coefficient: 10 ppm/u00b0C
  • feature
    Output Initial Voltage Accuracy: 0.05%
  • feature
    Qualified for Automotive Applications
  • feature
    Stable With Low-ESR Ceramic Capacitors
  • feature
    VIN Range of VREF + 400 mV to 5.5 V at 10 mA
  • feature
    Voltage Options: 1.8 V, 2.048 V, 2.5 V, 3 V, 3.3 V, 4.096 V

Description

VOLTAGE REF SERIES 4.096V SOT-23-5
The LM4132 family of precision voltage references performs comparable to the best laser-trimmed bipolar references, but in cost-effective CMOS technology. The key to this breakthrough is the use of EEPROM registers for correction of curvature, temperature coefficient (tempco), and accuracy on a CMOS band-gap architecture allowing package-level programming to overcome assembly shift. The shifts in voltage accuracy and tempco during assembly of die into plastic packages limit the accuracy of references trimmed with laser techniques. Unlike other LDO references, the LM4132 can deliver up to 20 mA and does not require an output capacitor or buffer amplifier. These advantages along with the SOT-23 packaging are important for space-critical applications. Series references provide lower power consumption than shunt references, because they do not have to idle the maximum possible load current under no-load conditions. This advantage, the low quiescent current (60 µA), and the low dropout voltage (400 mV) make the LM4132 ideal for battery-powered solutions. The LM4132 is available in five grades (A, B, C, D and E) for greater flexibility. The best grade devices (A) have an initial accuracy of 0.05% with a specified temperature coefficient of 10 ppm/°C or less, while the lowest grade devices (E) have an initial accuracy of 0.5% and a tempco of 30 ppm/°C.

Specifications

Voltage Reference Type:
Series - Fixed
Product Range:
LM4132 Series
Reference Voltage:
4.096V
Initial Accuracy:
0.05%
Temperature Coefficient:
± 20ppm/°C
Voltage Reference Case Style:
SOT-23
No. of Pins:
5Pins
Operating Temperature Min:
-40°C
Operating Temperature Max:
125°C
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
MSL 1 - Unlimited
SVHC:
No SVHC (27-Jun-2018)
Base Number:
4132
Input Voltage:
4.5V to 5.5V
Input Voltage Max:
5.5V
Input Voltage Min:
4.5V
Operating Temperature Range:
-40°C to +125°C
Power Dissipation Max:
350mW
Reference Volt Tolerance ±%:
0.05%
Reference Voltage Tolerance:
400mV
Reference Volts:
4.1V
Termination Type:
Surface Mount Device
Topology:
Series

Alternate Descriptions

Avnet America

V-Ref Precision 4.096V 20mA 5-Pin SOT-23 T/R

Avnet America product

Avnet Europe

V-Ref Precision 4.096V 20mA 5-Pin SOT-23 T/R

Avnet Europe product

Texas Instruments

0.05% 20ppm/°C Drift Precision Series Voltage Reference with Shutdown Enable”

Texas Instruments product