LM4132AMF-3.3/NOPB Semiconductors - ICs by Texas Instruments

VOLTAGE REF SERIES 3.3V SOT-23-5

Status: Unknown
Series: LM4132 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The LM4132 family of precision voltage references performs comparable to the best laser-trimmed bipolar references, but in cost-effective CMOS technology. The key to this breakthrough is the use of EEPROM registers for correction of curvature, temperature coefficient (tempco), and accuracy on a CMOS band-gap architecture allowing package-level programming to overcome assembly shift. The shifts in voltage accuracy and tempco during assembly of die into plastic packages limit the accuracy of references trimmed with laser techniques. Unlike other LDO references, the LM4132 can deliver up to 20 mA and does not require an output capacitor or buffer amplifier. These advantages along with the SOT-23 packaging are important for space-critical applications. Series references provide lower power consumption than shunt references, because they do not have to idle the maximum possible load current under no-load conditions. This advantage, the low quiescent current (60 µA), and the low dropout voltage (400 mV) make the LM4132 ideal for battery-powered solutions. The LM4132 is available in five grades (A, B, C, D and E) for greater flexibility. The best grade devices (A) have an initial accuracy of 0.05% with a specified temperature coefficient of 10 ppm/°C or less, while the lowest grade devices (E) have an initial accuracy of 0.5% and a tempco of 30 ppm/°C.

Where to Buy

Prices starting from US$1.55

Distributor Stock
Logo for Farnell
Farnell
from US$2.24
649
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$1.55
53,484
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$2.16
830
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.81
649
in stock
Buy Now
Logo for element14
element14
from US$2.30
649
in stock
Buy Now

Specifications

Voltage Reference Type Series - Fixed
Product Range LM4132 Series
Reference Voltage 3.3V
Initial Accuracy 0.05%
Temperature Coefficient ± 20ppm/°C
Voltage Reference Case Style SOT-23
No. of Pins 5Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Base Number 4132
Input Voltage 3.7V to 5.5V
Input Voltage Max 5.5V
Input Voltage Min 3.7V
Operating Temperature Range -40°C to +125°C
Power Dissipation Max 350mW
Reference Volt Tolerance ±% 0.05%
Reference Voltage Tolerance 400mV
Reference Volts 3.3V
Termination Type Surface Mount Device
Topology Series

Alternative Descriptions

0.05% 20-ppm/°C drift precision series voltage reference with shutdown enable | Texas Instruments
Voltage Ref, Series, 3.3V, Sot-23-5 | Newark Electronics
VOLTAGE REF, SERIES, 3.3V, SOT-23-5 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM4132AMF-3.3/NOPB?

Additional datasheets, footprints and schematics for LM4132AMF-3.3/NOPB are listed on our Part Details page. You can also find images and similar parts to LM4132AMF-3.3/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM4132AMF-3.3/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM4132AMF-3.3/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM4132AMF-3.3/NOPB fall under?

The LM4132AMF-3.3/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to LM4132AMF-3.3/NOPB when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM4132AMF-3.3/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LM4132AMF-3.3/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM4132AMF-3.3/NOPB have stock available?

Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for LM4132AMF-3.3/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM4132AMF-3.3/NOPB often in real-time on the comparison pages.

What if I can't find stock of LM4132AMF-3.3/NOPB?

You can fill out our help required form which you can use to request a quote for LM4132AMF-3.3/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay