Status: | Unknown |
---|---|
Series: | LM4120 Series |
RoHS: | Unknown |
Voltage Reference Type | Series - Fixed |
---|---|
Product Range | LM4120 Series |
Reference Voltage | 2.5V |
Initial Accuracy | 0.5% |
Temperature Coefficient | ± 14ppm/°C |
Voltage Reference Case Style | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 4120 |
Input Voltage | 3.3V to 12V |
Input Voltage Max | 12V |
Input Voltage Min | 3.3V |
Operating Temperature Range | -40°C to +85°C |
Output Current Max | 5mA |
Power Dissipation Max | 350mW |
Reference Volt Tolerance ±% | 0.5% |
Reference Volts | 2.5V |
Temperature Coeff. + | 50ppm/°C |
Termination Type | Surface Mount Device |
Tolerance | 0.5% |
Topology | Series |
0.5%, 50PPM SERIES REF, LM4120IM5-2.5 | RS |
Voltage Ref, Series, 2.5V, Sot-23-5 | Newark Electronics |
Where can I find additional details, specifications and documents for a LM4120IM5-2.5/NOPB?
Additional datasheets, footprints and schematics for LM4120IM5-2.5/NOPB are listed on our Part Details page. You can also find images and similar parts to LM4120IM5-2.5/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM4120IM5-2.5/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM4120IM5-2.5/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM4120IM5-2.5/NOPB fall under?
The LM4120IM5-2.5/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LM4120IM5-2.5/NOPB when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM4120IM5-2.5/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM4120IM5-2.5/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM4120IM5-2.5/NOPB have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for LM4120IM5-2.5/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM4120IM5-2.5/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM4120IM5-2.5/NOPB?
You can fill out our help required form which you can use to request a quote for LM4120IM5-2.5/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.