LM4120IM5-2.0/NOPB

Electronic & Electrical Components

> Semiconductors - ICs

> Power Management

Organise Price Comparison Results by
distributor space
Distributor Statistics for LM4120IM5-2.0/NOPB
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for LM4120IM5-2.0/NOPB
Details for Texas Instruments

LM4120IM5-2.0/NOPB

0.2% 50ppm/°C Drift Precision Series Voltage Reference with Shutdown Enable
Buy Directly from Texas Instruments (4808 in Stock)
$0.7000 per unit
Series Information for LM4120IM5-2.0/NOPB - Texas Instruments

Features

  • feature
    (For Extended Temperature Range, u221240u00b0C to
  • feature
    Enable Pin
  • feature
    Fixed Output Voltages: 1.8, 2.048, 2.5, 3, 3.3, 4.096, and 5 V
  • feature
    High Output Voltage Accuracy: 0.2%
  • feature
    Industrial Temperature Range: u221240u00b0C to 85u00b0C
  • feature
    Low Dropout Voltage: 120 mV Typical at 1 mA
  • feature
    Low Temperature Coefficient: 50 ppm/u00b0C
  • feature
    Small SOT23-5 Package
  • feature
    Source and Sink Current Output: u00b15 mA
  • feature
    Supply Current: 160 u03bcA Typical

Description

VOLTAGE REF SERIES 2.048V SOT-23-5
The LM4120 device is a precision low-power, low dropout bandgap voltage reference with up to 5-mA output current source and sink capability. This series reference operates with input voltages as low as 2 V and up to 12 V, consuming 160-µA (typical) supply current. In power-down mode, device current drops to less than 2 μA. The LM4120 comes in two grades (A and Standard) and seven voltage options for greater flexibility. The best grade devices (A) have an initial accuracy of 0.2%, while the standard have an initial accuracy of 0.5%, both with a temperature coefficient of 50 ppm/°C ensured from −40°C to 125°C. The very low dropout voltage, low supply current, and power-down capability of the LM4120 make this product an ideal choice for battery-powered and portable applications. The device performance is ensured over the industrial temperature range (−40°C to 85°C), while certain specifications are ensured over the extended temperature range (−40°C to 125°C). Contact TI for full specifications over the extended temperature range. The LM4120 is available in a standard 5-pin SOT-23 package.

Specifications

Voltage Reference Type:
Series - Fixed
Product Range:
LM4120 Series
Reference Voltage:
2.048V
Initial Accuracy:
0.5%
Temperature Coefficient:
± 14ppm/°C
Voltage Reference Case Style:
SOT-23
No. of Pins:
5Pins
Operating Temperature Min:
-40°C
Operating Temperature Max:
85°C
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
MSL 1 - Unlimited
SVHC:
No SVHC (27-Jun-2018)
Base Number:
4120
Input Voltage:
3.3V to 12V
Input Voltage Max:
12V
Input Voltage Min:
3.3V
Operating Temperature Range:
-40°C to +85°C
Reference Volt Tolerance ±%:
0.5%
Reference Volts:
2V
Supply Voltage Min:
14V
Temperature Coeff. +:
50ppm/°C
Termination Type:
Surface Mount Device
Topology:
Series

Alternate Descriptions

Avnet America

V-Ref Precision 2.048V 5mA 5-Pin SOT-23 T/R

Avnet America product

Avnet Europe

V-Ref Precision 2.048V 5mA 5-Pin SOT-23 T/R

Avnet Europe product

Texas Instruments

0.2% 50ppm/°C Drift Precision Series Voltage Reference with Shutdown Enable

Texas Instruments product

Conrad

Integrated circuits from leading manufacturers. Please read our extensive documentation which is free to download.

Conrad product