LM4050AIM3-2.5/NOPB Semiconductors - ICs by Texas Instruments

VOLTAGE REF SHUNT 2.5V SOT-23-3

Status: Unknown
Series: LM4050 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Ideal for space-critical applications, the LM4050-N precision voltage reference is available in the subminiature (3 mm × 1.3 mm) SOT-23 surface-mount package. The LM4050-N design eliminates the need for an external stabilizing capacitor while ensuring stability with any capacitive load, thus making the LM4050-N easy to use. Further reducing design effort is the availability of several fixed reverse breakdown voltages: 2.048 V, 2.5 V, 4.096 V, 5 V, 8.192 V, and 10 V. The minimum operating current increases from 60 μA for the LM4050-N-2.0 to 100 μA for the LM4050-N-10.0. All versions have a maximum operating current of 15 mA. The LM4050-N utilizes fuse and Zener-zap reverse breakdown voltage trim during wafer sort to ensure that the prime parts have an accuracy of better than ±0.1% (A grade) at 25°C. Bandgap reference temperature drift curvature correction and low dynamic impedance ensure stable reverse breakdown voltage accuracy over a wide range of operating temperatures and currents. All grades and voltage options of the LM4050-N are available in both an industrial temperature range (−40°C and 85°C) and an extended temperature range (−40°C and 125°C).

Where to Buy

Prices starting from US$0.77

Distributor Stock
Logo for RS
RS
from US$2.37
836
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.77
33,453
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.50
465
in stock
Buy Now
Logo for element14
element14
from US$1.63
465
in stock
Buy Now
Logo for Farnell
Farnell
from US$1.72
465
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$1.11
1
in stock
Buy Now

Specifications

Voltage Reference Type Shunt - Fixed
Product Range LM4050 Series
Reference Voltage 2.5V
Initial Accuracy 0.1%
Temperature Coefficient ± 20ppm/°C
Voltage Reference Case Style SOT-23
No. of Pins 3Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Base Number 4050
Operating Temperature Range -40°C to +85°C
Power Dissipation Max 280mW
Reference Volt Tolerance ±% 0.1%
Reference Voltage Tolerance 2.5mV
Reference Volts 2.5V
Temperature Coeff. + 150ppm/°C
Termination Type Surface Mount Device
Topology Shunt

Alternative Descriptions

50-ppm/°C precision micropower shunt voltage reference | Texas Instruments
Shunt voltage reference,LM4050AIM3-2.5 | RS
Voltage Ref, Shunt, 2.5V, Sot-23-3 | Newark Electronics
VOLTAGE REF, SHUNT, 2.5V, SOT-23-3 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM4050AIM3-2.5/NOPB?

Additional datasheets, footprints and schematics for LM4050AIM3-2.5/NOPB are listed on our Part Details page. You can also find images and similar parts to LM4050AIM3-2.5/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM4050AIM3-2.5/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM4050AIM3-2.5/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM4050AIM3-2.5/NOPB fall under?

The LM4050AIM3-2.5/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to LM4050AIM3-2.5/NOPB when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM4050AIM3-2.5/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LM4050AIM3-2.5/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM4050AIM3-2.5/NOPB have stock available?

Authorised distributors including Texas Instruments, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for LM4050AIM3-2.5/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM4050AIM3-2.5/NOPB often in real-time on the comparison pages.

What if I can't find stock of LM4050AIM3-2.5/NOPB?

You can fill out our help required form which you can use to request a quote for LM4050AIM3-2.5/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay