LM4050AEM3-2.5/NOPB

Electronic & Electrical Components

> Semiconductors - ICs

> Power Management

Organise Price Comparison Results by
distributor space
Distributor Statistics for LM4050AEM3-2.5/NOPB
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for LM4050AEM3-2.5/NOPB
Details for Texas Instruments

LM4050AEM3-2.5/NOPB

50ppm/C Precision Micropower Shunt Voltage Reference
Buy Directly from Texas Instruments (8861 in Stock)
$1.1500 per unit
Series Information for LM4050AEM3-2.5/NOPB - Texas Instruments

Features

  • feature
    Fixed Reverse Breakdown Voltages of 2.048 V, 2.5 V, 4.096 V, 5 V, 8.192 V, and 10 V
  • feature
    Key Specifications (LM4050-N)
  • feature
    No Output Capacitor Required
  • feature
    Small Package: SOT-23
  • feature
    Tolerates Capacitive Loads

Description

VOLTAGE REF SHUNT 2.5V SOT-23-3
Ideal for space-critical applications, the LM4050-N precision voltage reference is available in the subminiature (3 mm × 1.3 mm) SOT-23 surface-mount package. The LM4050-N design eliminates the need for an external stabilizing capacitor while ensuring stability with any capacitive load, thus making the LM4050-N easy to use. Further reducing design effort is the availability of several fixed reverse breakdown voltages: 2.048 V, 2.5 V, 4.096 V, 5 V, 8.192 V, and 10 V. The minimum operating current increases from 60 μA for the LM4050-N-2.0 to 100 μA for the LM4050-N-10.0. All versions have a maximum operating current of 15 mA. The LM4050-N utilizes fuse and Zener-zap reverse breakdown voltage trim during wafer sort to ensure that the prime parts have an accuracy of better than ±0.1% (A grade) at 25°C. Bandgap reference temperature drift curvature correction and low dynamic impedance ensure stable reverse breakdown voltage accuracy over a wide range of operating temperatures and currents. All grades and voltage options of the LM4050-N are available in both an industrial temperature range (−40°C and 85°C) and an extended temperature range (−40°C and 125°C).

Specifications

Voltage Reference Type:
Shunt - Fixed
Product Range:
LM4050 Series
Reference Voltage:
2.5V
Initial Accuracy:
0.1%
Temperature Coefficient:
± 20ppm/°C
Voltage Reference Case Style:
SOT-23

Alternate Descriptions

Avnet America

V-Ref Precision 2.5V 15mA 3-Pin SOT-23 T/R

Avnet America product

Avnet Europe

V-Ref Precision 2.5V 15mA 3-Pin SOT-23 T/R

Avnet Europe product

Texas Instruments

50ppm/C Precision Micropower Shunt Voltage Reference

Texas Instruments product