LM4041EEM3-1.2/NOPB

Electronic & Electrical Components

> Semiconductors - ICs

> Power Management

Organise Price Comparison Results by
distributor space
Distributor Statistics for LM4041EEM3-1.2/NOPB
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for LM4041EEM3-1.2/NOPB
Details for Texas Instruments

LM4041EEM3-1.2/NOPB

Precision Micropower Shunt Voltage Reference
Buy Directly from Texas Instruments (1285 in Stock)
$0.1900 per unit
Series Information for LM4041EEM3-1.2/NOPB - Texas Instruments

Features

  • feature
    Available in Standard, AEC Q-100 Grade 1 (Extended Temperature Range), and Grade 3 (Industrial Temperature Range) Qualified Versions (SOT-23 Only)
  • feature
    Extended Temperature Range (LM4041C/D/E-N, LM4041-N-Q1C/Q1D/Q1E) of u221240u00b0C to +125u00b0C
  • feature
    Industrial Temperature Range (LM4041A/B-N, LM4041-N-Q1A/Q1B) of u221240u00b0C to +85u00b0C
  • feature
    Low Output Noise (10 Hz to 10kHz) = 20 u03bcVrms
  • feature
    Low Temperature Coefficient of 100 ppm/u00b0C
  • feature
    No Output Capacitor Required
  • feature
    Output Voltage Tolerance (A grade, 25u00b0C) = u00b10.1%(Maximum)
  • feature
    Qualified for Automotive Applications
  • feature
    Reverse Breakdown Voltage Options of 1.225 V and Adjustable
  • feature
    SEC-Q100 Qualified With the Following Results: u2013 Device Temperature Grade 1: u201340u00b0C to +125u00b0C Ambient Temperature Range u2013 Device Temperature Grade 3: u201340u00b0C to +85u00b0C Ambient Temperature Range (For SOT-23 Only)
  • feature
    Small Packages: SOT-23, TO-92, and SC70
  • feature
    Tolerates Capacitive Loads
  • feature
    Wide Operating Current Range of 60 u03bcA to 12 mA

Description

VOLTAGE REF SHUNT 1.225V SOT-23-3
Ideal for space-critical applications, the LM4041-N precision voltage reference is available in the subminiature SC70 and SOT-23 surface-mount packages. The advanced design of the LM4041-N eliminates the need for an external stabilizing capacitor while ensuring stability with any capacitive load, thus making the LM4041-N easy to use. Further reducing design effort is the availability of a fixed (1.225 V) and adjustable reverse breakdown voltage. The minimum operating current is 60 μA for the LM4041-N 1.2 and the LM4041-N ADJ. Both versions have a maximum operating current of 12 mA. The LM4041-N uses fuse and Zener-zap reverse breakdown or reference voltage trim during wafer sort to ensure that the prime parts have an accuracy of better than ±0.1% (A grade) at 25°C. Bandgap reference temperature drift curvature correction and low dynamic impedance ensure stable reverse breakdown voltage accuracy over a wide range of operating temperatures and currents.

Specifications

Voltage Reference Type:
Shunt - Fixed
Product Range:
-
Reference Voltage:
1.225V
Initial Accuracy:
2%
Temperature Coefficient:
± 20ppm/°C
Voltage Reference Case Style:
SOT-23
No. of Pins:
3Pins
Operating Temperature Min:
-40°C
Operating Temperature Max:
125°C
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
MSL 1 - Unlimited
SVHC:
No SVHC (27-Jun-2018)
Base Number:
4041
Operating Temperature Range:
-40°C to +125°C
Power Dissipation Max:
306mW
Reference Volt Tolerance ±%:
2%
Reference Voltage Tolerance:
25mV
Reference Volts:
1.2V
Termination Type:
Surface Mount Device
Topology:
Shunt

Alternate Descriptions

Avnet America

V-Ref Precision 1.225V 12mA 3-Pin SOT-23 T/R

Avnet America product

Avnet Europe

V-Ref Precision 1.225V 12mA 3-Pin SOT-23 T/R

Avnet Europe product

Texas Instruments

Precision Micropower Shunt Voltage Reference

Texas Instruments product

Similar Products