LM4041CQDBZTG4 Semiconductors - ICs by Texas Instruments

VOLTAGE REF SHUNT 1.233V-10V SOT-23-3

Status: Unknown
Series: LM4041 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Voltage Reference Type Shunt - Adjustable
Product Range LM4041 Series
Reference Voltage 1.233V to 10V
Initial Accuracy 0.5%
Temperature Coefficient ± 20ppm/°C
Voltage Reference Case Style SOT-23
No. of Pins 3Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Base Number 4041
IC Generic Number 4041
Input Voltage 10V
Input Voltage Max 10V
Logic Function Number 4041
Operating Temperature Range -40°C to +125°C
Reference Volt Tolerance ±% 0.5%
Reference Voltage Tolerance 6.2mV
Reference Volts 1.233V
Temperature Coeff. + 100ppm/°C
Termination Type Surface Mount Device
Tolerance 0.5%
Topology Shunt


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM4041CQDBZTG4?

Additional datasheets, footprints and schematics for LM4041CQDBZTG4 are listed on our Part Details page. You can also find images and similar parts to LM4041CQDBZTG4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM4041CQDBZTG4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM4041CQDBZTG4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM4041CQDBZTG4 fall under?

The LM4041CQDBZTG4 is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to LM4041CQDBZTG4 when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM4041CQDBZTG4 you can contact the distributor directly for product support, shipping queries etc.

Is the LM4041CQDBZTG4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM4041CQDBZTG4 have stock available?

There is no stock from authorised distributors for LM4041CQDBZTG4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM4041CQDBZTG4 often in real-time on the comparison pages.

What if I can't find stock of LM4041CQDBZTG4?

You can fill out our help required form which you can use to request a quote for LM4041CQDBZTG4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay