LM4040D25IDBZR

Electronic & Electrical Components

> Semiconductors - ICs

> Power Management

Organise Price Comparison Results by
distributor space
Distributor Statistics for LM4040D25IDBZR
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for LM4040D25IDBZR
Details for Texas Instruments

LM4040D25IDBZR

Precision micropower shunt voltage reference
Buy Directly from Texas Instruments (19537 in Stock)
$0.2300 per unit
Series Information for LM4040D25IDBZR - Texas Instruments

Features

  • feature
    Available in Extended Temperature Range: u201340u00b0C
  • feature
    Fixed Output Voltages of 2.048 V, 2.5 V, 3 V, 4.096 V, 5 V, 8.192 V, and 10 V
  • feature
    Low Output Noise: 35 u03bcVRMS Typ
  • feature
    Stable With All Capacitive Loads; No Output Capacitor Required
  • feature
    Tight Output Tolerances and Low Temperature Coefficient u2013 Max 0.1%, 100 ppm/u00b0C u2013 A Grade u2013 Max 0.2%, 100 ppm/u00b0C u2013 B Grade u2013 Max 0.5%, 100 ppm/u00b0C u2013 C Grade u2013 Max 1.0%, 150 ppm/u00b0C u2013 D Grade
  • feature
    Wide Operating Current Range: 45 u03bcA Typ to 15 mA

Description

VOLTAGE REF SHUNT 2.5V SOT-23-3
The LM4040 series of shunt voltage references are versatile, easy-to-use references that cater to a vast array of applications. The 2-pin fixed-output device requires no external capacitors for operation and is stable with all capacitive loads. Additionally, the reference offers low dynamic impedance, low noise, and low temperature coefficient to ensure a stable output voltage over a wide range of operating currents and temperatures. The LM4040 uses fuse and Zener-zap reverse breakdown voltage trim during wafer sort to offer four output voltage tolerances, ranging from 0.1% (max) for the A grade to 1% (max) for the D grade. Thus, a great deal of flexibility is offered to designers in choosing the best cost-toperformance ratio for their applications. Packaged in space-saving SC-70 and SOT-23-3 packages and requiring a minimum current of 45 μA (typ), the LM4040 also is ideal for portable applications. The LM4040xI is characterized for operation over an ambient temperature range of –40°C to 85°C. The LM4040xQ is characterized for operation over an ambient temperature range of –40°C to 125°C.

Specifications

Voltage Reference Type:
Shunt - Fixed
Product Range:
LM4040 Series
Reference Voltage:
2.5V
Initial Accuracy:
1%
Temperature Coefficient:
± 20ppm/°C
Voltage Reference Case Style:
SOT-23
No. of Pins:
3Pins
Operating Temperature Min:
-40°C
Operating Temperature Max:
85°C
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
MSL 1 - Unlimited
SVHC:
No SVHC (27-Jun-2018)
Filter Terminals:
SMD
Operating Temperature Range:
-40°C to +85°C
Output Current Max:
15A
Reference Voltage Tolerance:
12mV
Reference Volts:
2.5V
Topology:
Shunt
Voltage Tolerance ±:
0.01%

Alternate Descriptions

Avnet America

V-Ref Precision 2.5V 15mA 3-Pin SOT-23 T/R

Avnet America product

Avnet Europe

V-Ref Precision 2.5V 15mA 3-Pin SOT-23 T/R

Avnet Europe product

Texas Instruments

Precision micropower shunt voltage reference

Texas Instruments product

Conrad

Integrated circuits from leading manufacturers. Please read our extensive documentation which is free to download.

Conrad product