Status: | Unknown |
---|---|
Series: | LM4040 Series |
RoHS: | Unknown |
Voltage Reference Type | Shunt - Fixed |
---|---|
Product Range | LM4040 Series |
Reference Voltage | 2.5V |
Initial Accuracy | 0.5% |
Temperature Coefficient | ± 20ppm/°C |
Voltage Reference Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 4040 |
IC Generic Number | 4040 |
Logic Function Number | 4040 |
Operating Temperature Range | -40°C to +85°C |
Reference Volt Tolerance ±% | 0.5% |
Reference Volts | 2.5V |
Temperature Coeff. + | 100ppm/°C |
Termination Type | Surface Mount Device |
Tolerance | 0.5% |
Topology | Shunt |
Where can I find additional details, specifications and documents for a LM4040C25IDBZTG4?
Additional datasheets, footprints and schematics for LM4040C25IDBZTG4 are listed on our Part Details page. You can also find images and similar parts to LM4040C25IDBZTG4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM4040C25IDBZTG4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM4040C25IDBZTG4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM4040C25IDBZTG4 fall under?
The LM4040C25IDBZTG4 is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LM4040C25IDBZTG4 when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM4040C25IDBZTG4 you can contact the distributor directly for product support, shipping queries etc.
Is the LM4040C25IDBZTG4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM4040C25IDBZTG4 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for LM4040C25IDBZTG4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM4040C25IDBZTG4 often in real-time on the comparison pages.
What if I can't find stock of LM4040C25IDBZTG4?
You can fill out our help required form which you can use to request a quote for LM4040C25IDBZTG4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.