LM4040C20IDBZR Semiconductors - ICs by Texas Instruments

VOLTAGE REF SHUNT 2.048V SOT-23-3

Status: Unknown
Series: LM4040 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The LM4040 series of shunt voltage references are versatile, easy-to-use references that cater to a vast array of applications. The 2-pin fixed-output device requires no external capacitors for operation and is stable with all capacitive loads. Additionally, the reference offers low dynamic impedance, low noise, and low temperature coefficient to ensure a stable output voltage over a wide range of operating currents and temperatures. The LM4040 uses fuse and Zener-zap reverse breakdown voltage trim during wafer sort to offer four output voltage tolerances, ranging from 0.1% (max) for the A grade to 1% (max) for the D grade. Thus, a great deal of flexibility is offered to designers in choosing the best cost-toperformance ratio for their applications. Packaged in space-saving SC-70 and SOT-23-3 packages and requiring a minimum current of 45 μA (typ), the LM4040 also is ideal for portable applications. The LM4040xI is characterized for operation over an ambient temperature range of –40°C to 85°C. The LM4040xQ is characterized for operation over an ambient temperature range of –40°C to 125°C.

Where to Buy

Prices starting from US$0.24

Distributor Stock
Logo for Farnell
Farnell
from US$0.82
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.24
458,116
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.57
387
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.05
-
Buy Now
Logo for element14
element14
from US$1.11
-
Buy Now

Specifications

Voltage Reference Type Shunt - Fixed
Product Range LM4040 Series
Reference Voltage 2.048V
Initial Accuracy 0.5%
Temperature Coefficient ± 20ppm/°C
Voltage Reference Case Style SOT-23
No. of Pins 3Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Operating Temperature Range -40°C to +85°C
Reference Voltage Tolerance 10mV
Reference Volts 2.048V
Topology Shunt

Alternative Descriptions

Fixed voltage, 45-µA, precision micropower shunt voltage reference | Texas Instruments
IC: voltage reference source | Transfer Multisort Elektronik
Volt Ref, Shunt, 2.048V, -40 To 85Deg C | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM4040C20IDBZR?

Additional datasheets, footprints and schematics for LM4040C20IDBZR are listed on our Part Details page. You can also find images and similar parts to LM4040C20IDBZR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM4040C20IDBZR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM4040C20IDBZR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM4040C20IDBZR fall under?

The LM4040C20IDBZR is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to LM4040C20IDBZR when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM4040C20IDBZR you can contact the distributor directly for product support, shipping queries etc.

Is the LM4040C20IDBZR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM4040C20IDBZR have stock available?

Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for LM4040C20IDBZR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM4040C20IDBZR often in real-time on the comparison pages.

What if I can't find stock of LM4040C20IDBZR?

You can fill out our help required form which you can use to request a quote for LM4040C20IDBZR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay