LM4040BIM7-2.0 Semiconductors - ICs by Texas Instruments

VOLTAGE REF SHUNT 2.048V SC-70-5

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Voltage Reference Type Shunt - Fixed
Product Range -
Reference Voltage 2.048V
Initial Accuracy 0.2%
Temperature Coefficient ± 20ppm/°C
Voltage Reference Case Style SC-70
No. of Pins 5Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL -
SVHC No SVHC (27-Jun-2018)
Base Number 4040
Logic Function Number 4040
Operating Temperature Range -40°C to +85°C
Reference Volt Tolerance ±% 0.2%
Reference Volts 2V
Temperature Coeff. + 100ppm/°C
Termination Type Surface Mount Device


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM4040BIM7-2.0?

Additional datasheets, footprints and schematics for LM4040BIM7-2.0 are listed on our Part Details page. You can also find images and similar parts to LM4040BIM7-2.0 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM4040BIM7-2.0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM4040BIM7-2.0 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM4040BIM7-2.0 fall under?

The LM4040BIM7-2.0 is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to LM4040BIM7-2.0 when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM4040BIM7-2.0 you can contact the distributor directly for product support, shipping queries etc.

Is the LM4040BIM7-2.0 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM4040BIM7-2.0 have stock available?

There is no stock from authorised distributors for LM4040BIM7-2.0.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM4040BIM7-2.0 often in real-time on the comparison pages.

What if I can't find stock of LM4040BIM7-2.0?

You can fill out our help required form which you can use to request a quote for LM4040BIM7-2.0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay