LM4040B50IDBZT Semiconductors - ICs by Texas Instruments

VOLTAGE REF SHUNT 5V SOT-23-3

Status: Unknown
Series: LM4040 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The LM4040 series of shunt voltage references are versatile, easy-to-use references that cater to a vast array of applications. The 2-pin fixed-output device requires no external capacitors for operation and is stable with all capacitive loads. Additionally, the reference offers low dynamic impedance, low noise, and low temperature coefficient to ensure a stable output voltage over a wide range of operating currents and temperatures. The LM4040 uses fuse and Zener-zap reverse breakdown voltage trim during wafer sort to offer four output voltage tolerances, ranging from 0.1% (max) for the A grade to 1% (max) for the D grade. Thus, a great deal of flexibility is offered to designers in choosing the best cost-toperformance ratio for their applications. Packaged in space-saving SC-70 and SOT-23-3 packages and requiring a minimum current of 45 μA (typ), the LM4040 also is ideal for portable applications. The LM4040xI is characterized for operation over an ambient temperature range of –40°C to 85°C. The LM4040xQ is characterized for operation over an ambient temperature range of –40°C to 125°C.

Where to Buy

Prices starting from US$0.99

Distributor Stock
Logo for Farnell
Farnell
from US$2.58
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.99
52,470
in stock
Buy Now

Specifications

Voltage Reference Type Shunt - Fixed
Product Range LM4040 Series
Reference Voltage 5V
Initial Accuracy 0.2%
Temperature Coefficient ± 30ppm/°C
Voltage Reference Case Style SOT-23
No. of Pins 3Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Accuracy % 0.2%
Cathode Current Ik Max 15mA
No. of Outputs 1Outputs
Operating Temperature Range -40°C to +85°C
Output Current Max 15mA
Reference Volt Tolerance ±% 0.2%
Reference Volts 5V
Termination Type Surface Mount Device
Topology Shunt
Voltage Regulator Type Fixed Positive

Alternative Descriptions

Fixed voltage, 45-µA, precision micropower shunt voltage reference | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM4040B50IDBZT?

Additional datasheets, footprints and schematics for LM4040B50IDBZT are listed on our Part Details page. You can also find images and similar parts to LM4040B50IDBZT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM4040B50IDBZT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM4040B50IDBZT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM4040B50IDBZT fall under?

The LM4040B50IDBZT is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to LM4040B50IDBZT when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM4040B50IDBZT you can contact the distributor directly for product support, shipping queries etc.

Is the LM4040B50IDBZT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM4040B50IDBZT have stock available?

Authorised distributors including Texas Instruments and Farnell have stock available or on a lead time for LM4040B50IDBZT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM4040B50IDBZT often in real-time on the comparison pages.

What if I can't find stock of LM4040B50IDBZT?

You can fill out our help required form which you can use to request a quote for LM4040B50IDBZT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay