Status: | Unknown |
---|---|
Series: | LM4040 Series |
RoHS: | Unknown |
Prices starting from US$0.99
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$0.99
|
32,085
in stock
|
Buy Now |
Voltage Reference Type | Shunt - Fixed |
---|---|
Product Range | LM4040 Series |
Reference Voltage | 2.048V |
Initial Accuracy | 0.2% |
Temperature Coefficient | ± 20ppm/°C |
Voltage Reference Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 4040 |
Operating Temperature Range | -40°C to +85°C |
Reference Volt Tolerance ±% | 0.2% |
Reference Voltage Tolerance | 4.1mV |
Reference Volts | 2.048V |
Termination Type | Surface Mount Device |
Topology | Shunt |
Fixed voltage, 45-µA, precision micropower shunt voltage reference | Texas Instruments |
Where can I find additional details, specifications and documents for a LM4040B20IDBZT?
Additional datasheets, footprints and schematics for LM4040B20IDBZT are listed on our Part Details page. You can also find images and similar parts to LM4040B20IDBZT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM4040B20IDBZT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM4040B20IDBZT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM4040B20IDBZT fall under?
The LM4040B20IDBZT is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LM4040B20IDBZT when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM4040B20IDBZT you can contact the distributor directly for product support, shipping queries etc.
Is the LM4040B20IDBZT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM4040B20IDBZT have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for LM4040B20IDBZT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM4040B20IDBZT often in real-time on the comparison pages.
What if I can't find stock of LM4040B20IDBZT?
You can fill out our help required form which you can use to request a quote for LM4040B20IDBZT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.