LM4040A25IDBZR

Electronic & Electrical Components

> Semiconductors - ICs

> Power Management

Organise Price Comparison Results by
distributor space
Distributor Statistics for LM4040A25IDBZR
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for LM4040A25IDBZR
Details for Texas Instruments

LM4040A25IDBZR

Precision micropower shunt voltage reference
Buy Directly from Texas Instruments (5629 in Stock)
$1.1800 per unit
Series Information for LM4040A25IDBZR - Texas Instruments

Features

  • feature
    Available in Extended Temperature Range: u201340u00b0C
  • feature
    Fixed Output Voltages of 2.048 V, 2.5 V, 3 V, 4.096 V, 5 V, 8.192 V, and 10 V
  • feature
    Low Output Noise: 35 u03bcVRMS Typ
  • feature
    Stable With All Capacitive Loads; No Output Capacitor Required
  • feature
    Tight Output Tolerances and Low Temperature Coefficient u2013 Max 0.1%, 100 ppm/u00b0C u2013 A Grade u2013 Max 0.2%, 100 ppm/u00b0C u2013 B Grade u2013 Max 0.5%, 100 ppm/u00b0C u2013 C Grade u2013 Max 1.0%, 150 ppm/u00b0C u2013 D Grade
  • feature
    Wide Operating Current Range: 45 u03bcA Typ to 15 mA

Description

VOLTAGE REF SHUNT 2.5V SOT-23-3
The LM4040 series of shunt voltage references are versatile, easy-to-use references that cater to a vast array of applications. The 2-pin fixed-output device requires no external capacitors for operation and is stable with all capacitive loads. Additionally, the reference offers low dynamic impedance, low noise, and low temperature coefficient to ensure a stable output voltage over a wide range of operating currents and temperatures. The LM4040 uses fuse and Zener-zap reverse breakdown voltage trim during wafer sort to offer four output voltage tolerances, ranging from 0.1% (max) for the A grade to 1% (max) for the D grade. Thus, a great deal of flexibility is offered to designers in choosing the best cost-toperformance ratio for their applications. Packaged in space-saving SC-70 and SOT-23-3 packages and requiring a minimum current of 45 μA (typ), the LM4040 also is ideal for portable applications. The LM4040xI is characterized for operation over an ambient temperature range of –40°C to 85°C. The LM4040xQ is characterized for operation over an ambient temperature range of –40°C to 125°C.

Specifications

Voltage Reference Type:
Shunt - Fixed
Product Range:
LM4040 Series
Reference Voltage:
2.5V
Initial Accuracy:
0.1%
Temperature Coefficient:
± 20ppm/°C
Voltage Reference Case Style:
SOT-23
No. of Pins:
3Pins
Operating Temperature Min:
-40°C
Operating Temperature Max:
85°C
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
MSL 1 - Unlimited
SVHC:
No SVHC (27-Jun-2018)
Operating Temperature Range:
-40°C to +85°C
Reference Voltage Tolerance:
2.5mV
Reference Volts:
2.5V
Topology:
Shunt

Alternate Descriptions

Avnet America

V-Ref Precision 2.5V 15mA 3-Pin SOT-23 T/R

Avnet America product

Avnet Europe

V-Ref Precision 2.5V 15mA 3-Pin SOT-23 T/R

Avnet Europe product

Texas Instruments

Precision micropower shunt voltage reference

Texas Instruments product