Status: | Unknown |
---|---|
Series: | Stellaris Family LM3S Series Microcontrollers |
RoHS: | Unknown |
No distributors results available
View Full Pricing & Stock ComparisonProduct Range | Stellaris Family LM3S Series Microcontrollers |
---|---|
Architecture | ARM Cortex-M3 |
No. of Bits | 32bit |
CPU Speed | 50MHz |
Program Memory Size | 64KB, 64KB |
RAM Memory Size | 8KB |
No. of Pins | 48Pins |
MCU Case Style | LQFP |
No. of I/O's | 30I/O's |
Embedded Interface Type | SPI SSI UART |
Supply Voltage Min | 2.25V |
Supply Voltage Max | 2.75V |
MCU Family | Stellaris |
MCU Series | LM3S |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Clock Frequency | 50MHz |
Controller Family/Series | ARM Cortex-M3 |
Flash Memory Size | 64KB |
MPU Core Size | 32bit |
Memory Type | Flash |
No. of ADC Inputs | 8 |
No. of PWM Channels | 6 |
No. of Timers | 3 |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Peripherals | ADC Comparator |
Supply Voltage Range | 2.25V to 2.75V 3V to 3.6V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a LM3S818-IQN50-C2.?
Additional datasheets, footprints and schematics for LM3S818-IQN50-C2. are listed on our Part Details page. You can also find images and similar parts to LM3S818-IQN50-C2. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM3S818-IQN50-C2. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM3S818-IQN50-C2. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM3S818-IQN50-C2. fall under?
The LM3S818-IQN50-C2. is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to LM3S818-IQN50-C2. when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM3S818-IQN50-C2. you can contact the distributor directly for product support, shipping queries etc.
Is the LM3S818-IQN50-C2. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM3S818-IQN50-C2. have stock available?
There is no stock from authorised distributors for LM3S818-IQN50-C2..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM3S818-IQN50-C2. often in real-time on the comparison pages.
What if I can't find stock of LM3S818-IQN50-C2.?
You can fill out our help required form which you can use to request a quote for LM3S818-IQN50-C2. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.