Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Controller Family/Series | (ARM Cortex) Stellaris 6000 |
---|---|
Core Size | 32bit |
No. of I/O's | 43 |
Supply Voltage Min | 2.25V |
Supply Voltage Max | 2.75V |
Digital IC Case Style | LQFP |
No. of Pins | 100 |
Where can I find additional details, specifications and documents for a LM3S6952-IQC50-A2?
Additional datasheets, footprints and schematics for LM3S6952-IQC50-A2 are listed on our Part Details page. You can also find images and similar parts to LM3S6952-IQC50-A2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM3S6952-IQC50-A2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM3S6952-IQC50-A2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM3S6952-IQC50-A2 fall under?
The LM3S6952-IQC50-A2 is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to LM3S6952-IQC50-A2 when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM3S6952-IQC50-A2 you can contact the distributor directly for product support, shipping queries etc.
Is the LM3S6952-IQC50-A2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM3S6952-IQC50-A2 have stock available?
There is no stock from authorised distributors for LM3S6952-IQC50-A2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM3S6952-IQC50-A2 often in real-time on the comparison pages.
What if I can't find stock of LM3S6952-IQC50-A2?
You can fill out our help required form which you can use to request a quote for LM3S6952-IQC50-A2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.