Status: | Unknown |
---|---|
Series: | Stellaris Family LM3S Series Microcontrollers |
RoHS: | Unknown |
No distributors results available
View Full Pricing & Stock ComparisonProduct Range | Stellaris Family LM3S Series Microcontrollers |
---|---|
Architecture | ARM Cortex-M3 |
No. of Bits | 32bit |
CPU Speed | 50MHz |
Program Memory Size | 128KB, 128KB |
RAM Memory Size | 32KB |
No. of Pins | 100Pins |
MCU Case Style | LQFP |
No. of I/O's | 43I/O's |
Embedded Interface Type | I2C SPI SSI UART |
Supply Voltage Min | 2.25V |
Supply Voltage Max | 2.75V |
MCU Family | Stellaris |
MCU Series | LM3S |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Clock Frequency | 50MHz |
Controller Family/Series | ARM Cortex-M3 |
Flash Memory Size | 128KB |
MPU Core Size | 32bit |
No. of ADC Inputs | 4 |
No. of PWM Channels | 6 |
No. of Timers | 8 |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Peripherals | ADC Comparator |
Supply Voltage Range | 2.25V to 2.75V 3V to 3.6V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a LM3S1637-IQC50?
Additional datasheets, footprints and schematics for LM3S1637-IQC50 are listed on our Part Details page. You can also find images and similar parts to LM3S1637-IQC50 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM3S1637-IQC50 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM3S1637-IQC50 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM3S1637-IQC50 fall under?
The LM3S1637-IQC50 is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to LM3S1637-IQC50 when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM3S1637-IQC50 you can contact the distributor directly for product support, shipping queries etc.
Is the LM3S1637-IQC50 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM3S1637-IQC50 have stock available?
There is no stock from authorised distributors for LM3S1637-IQC50.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM3S1637-IQC50 often in real-time on the comparison pages.
What if I can't find stock of LM3S1637-IQC50?
You can fill out our help required form which you can use to request a quote for LM3S1637-IQC50 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.