Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Comparator Type | Differential |
---|---|
No. of Comparators | 2 Comparators, 2 |
Response Time | 1.3µs |
Supply Voltage Range | 2V to 36V |
Comparator Case Style | TSSOP |
No. of Pins | 8Pins |
IC Output Type | CMOS MOS Open Collector / Drain TTL |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Dual differential comparator, commercial grade | Texas Instruments |
IC AMP COMP LM393 TSSOP-8 | Kruse |
Where can I find additional details, specifications and documents for a LM393PWR?
Additional datasheets, footprints and schematics for LM393PWR are listed on our Part Details page. You can also find images and similar parts to LM393PWR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM393PWR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM393PWR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM393PWR fall under?
The LM393PWR is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to LM393PWR when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM393PWR you can contact the distributor directly for product support, shipping queries etc.
Is the LM393PWR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM393PWR have stock available?
Authorised distributors including Texas Instruments, Chip One Stop and Kruse have stock available or on a lead time for LM393PWR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM393PWR often in real-time on the comparison pages.
What if I can't find stock of LM393PWR?
You can fill out our help required form which you can use to request a quote for LM393PWR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.