LM393PWG4 Amplifiers & Comparators by Texas Instruments

COMPARATOR DUAL DIFF SMD TSSOP8

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

These devices consist of two independent voltage comparators that are designed to operate from a single power supply over a wide range of voltages. Operation from dual supplies also is possible as long as the difference between the two supplies is 2 V to 36 V, and VCC is at least 1.5 V more positive than the input common-mode voltage. Current drain is independent of the supply voltage. The outputs can be connected to other open-collector outputs to achieve wired-AND relationships. The LM193 device is characterized for operation from −55°C to 125°C. The LM293 and LM293A devices are characterized for operation from −25°C to 85°C. The LM393 and LM393A devices are characterized for operation from 0°C to 70°C. The LM2903 device is characterized for operation from −40°C to 125°C.

Where to Buy

Prices starting from US$0.14

Distributor Stock
Logo for Farnell
Farnell
from US$0.14
No stock
Buy Now
Logo for element14
element14
from US$0.15
-
Buy Now

Specifications

Comparator Type Differential
No. of Comparators 2 Comparators, 2
Response Time 1.3µs
Supply Voltage Range 2V to 36V
Comparator Case Style TSSOP
No. of Pins 8Pins
IC Output Type CMOS MOS TTL
Operating Temperature Min 0°C
Operating Temperature Max 70°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Amplifier Case Style TSSOP
Base Number 393
IC Temperature Range Commercial
No.Comparators 2
Operating Temperature Range 0°C to +70°C
Output Compatibility CMOS MOS TTL
Supply Current 800µA
Supply Voltage Max 36V
Supply Voltage Min 2V
Termination Type Surface Mount Device


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM393PWG4?

Additional datasheets, footprints and schematics for LM393PWG4 are listed on our Part Details page. You can also find images and similar parts to LM393PWG4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM393PWG4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM393PWG4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM393PWG4 fall under?

The LM393PWG4 is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.

Can I view similar or alternative parts?

You can view similar parts to LM393PWG4 when available in the Comparators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM393PWG4 you can contact the distributor directly for product support, shipping queries etc.

Is the LM393PWG4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM393PWG4 have stock available?

Authorised distributors including element14 and Farnell have stock available or on a lead time for LM393PWG4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM393PWG4 often in real-time on the comparison pages.

What if I can't find stock of LM393PWG4?

You can fill out our help required form which you can use to request a quote for LM393PWG4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay