Status: | Unknown |
---|---|
Series: | LM2903 |
RoHS: | Unknown |
Comparator Type | Differential |
---|---|
No. of Comparators | 2 Comparators, 2 |
Response Time | 1.4µs |
Supply Voltage Range | 2V to 36V ± 1V to ± 18V |
Comparator Case Style | DIP |
No. of Pins | 8Pins |
IC Output Type | Open Collector |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | LM2903 |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Comparator Type | Differential |
---|---|
No. of Comparators | 2 Comparators, 2 |
Response Time | 1.3µs |
Supply Voltage Range | 2V to 36V ± 1V to ± 18V |
Comparator Case Style | DIP |
No. of Pins | 8Pins |
IC Output Type | Open Collector |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifier Case Style | DIP |
Base Number | 393 |
Comparator Features | Dual Low Power |
Device Marking | LM393N |
IC Generic Number | 393 |
IC Temperature Range | Commercial |
Logic Function Number | 393 |
No.Comparators | 2 |
Operating Temperature Range | 0°C to +70°C |
Output Compatibility | CMOS DTL ECL MOS TTL |
Supply Current | 1mA |
Supply Voltage Max | 36V |
Supply Voltage Min | 2V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Comparator Type | Differential |
---|---|
No. of Comparators | 2 Comparators, 2 |
Response Time | 1.3µs |
Supply Voltage Range | ± 1V to ± 18V |
Comparator Case Style | DIP |
No. of Pins | 8Pins |
IC Output Type | Open Collector |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Amplifier Case Style | DIP |
Base Number | 393 |
Comparator Features | Dual Low Power |
Device Marking | LM393N |
IC Generic Number | 393 |
IC Temperature Range | Commercial |
Logic Function Number | 393 |
No.Comparators | 2 |
Operating Temperature Range | 0°C to +70°C |
Output Compatibility | CMOS DTL ECL MOS TTL |
Supply Current | 1mA |
Supply Voltage Max | 36V |
Supply Voltage Min | 2V |
IC, COMPARATOR DUAL, DIP8, 393 | element14 |
COMPARATOR, DUAL, MICROPWR, 8DIP | Farnell |
Where can I find additional details, specifications and documents for a LM393N?
Additional datasheets, footprints and schematics for LM393N are listed on our Part Details page. You can also find images and similar parts to LM393N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM393N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM393N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM393N fall under?
The LM393N is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to LM393N when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM393N you can contact the distributor directly for product support, shipping queries etc.
Is the LM393N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM393N have stock available?
Authorised distributors including Micros, Jameco Electronics, element14 and Farnell have stock available or on a lead time for LM393N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM393N often in real-time on the comparison pages.
What if I can't find stock of LM393N?
You can fill out our help required form which you can use to request a quote for LM393N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.