Status: | Active |
---|---|
Series: | LM393 |
RoHS: | Compliant |
Prices starting from US$0.0465
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.08
|
No stock
|
Buy Now | |
Farnell
from US$0.09
|
14,016
in stock
|
Buy Now | |
element14
from US$0.10
|
12,316
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
11,916
in stock
|
Buy Now | |
Schukat Electronic
from US$0.09
|
9,000
in stock
|
Buy Now | |
RS
from US$0.10
|
4,975
in stock
|
Buy Now | |
Micros
from US$0.14
|
4,250
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.15
|
1,695
in stock
|
Buy Now | |
Avnet Silica
-
|
2,500
in stock
|
Buy Now | |
Avnet America
from US$0.0465
|
-
|
Buy Now | |
RS Americas
from US$0.26
|
-
|
Buy Now | |
Avnet Asia
from US$0.09
|
-
|
Buy Now | |
Distrelec
from US$0.45
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Wide Single-Supply Range: 2.0 Vdc to 36 Vdc |
Split-Supply Range: +/-1.0 Vdc to +/-18 Vdc |
Very Low Current Drain Independent of Supply Voltage: 0.4 mA |
Low Input Bias Current: 25 nA |
Low Input Offset Current: 5.0 nA |
Low Input Offset Voltage: 2.0 mV (max) LM393A 5.0 mV (max) LM293/393 |
Input Common Mode Range to Ground Level |
Differential Input Voltage Range Equal to Power Supply Voltage |
Output Voltage Compatible with DTL, ECL, TTL, MOS, and CMOS Logic Levels |
ESD Clamps on the Inputs Increase the Ruggedness of the Device without Affecting Performance |
Description | LM393 |
---|---|
Compliance | Pb-free Halide free |
Channels | 2 |
VCC Min (V) | 2 |
VCC Max (V) | 36 |
IO Typ (mA) | 16 |
ICC Typ (mA) | 0.7 |
tres Typ (ns) | 1300 |
VIO Max (mV) | 5 |
TA Max (°C) | 70 |
Package Type | SOIC-8 |
COMPARATOR, DUAL, 1.3US, SOIC-8 | Farnell |
Comparator, Dual, 1.3Us, Soic-8 | Newark Electronics |
2xComp +-18V 300ns SO8 | Schukat Electronic |
Comparator Dual ±18V/36V SOIC8 N T/R | RS |
Dual Voltage Comparator | Micros |
IC: comparator | Transfer Multisort Elektronik |
Comparator, Low Offset Voltage, 2 Channels, 2 V to 36 V, 8 Pins, NSOIC | Avnet Silica |
LM Series 36 V 250 nA Surface Mount Low Offset Voltage Dual Comparator - SOIC-8 | Future Electronics |
Amplifier Comparator Dual Offset LV 8-Pin SOIC | ON Semiconductor LM393DR2G | RS Americas |
onsemi Comparator, General Purpose, Single / Dual, 36V, SOIC | Distrelec |
Where can I find additional details, specifications and documents for a LM393DR2G?
Additional datasheets, footprints and schematics for LM393DR2G are listed on our Part Details page. You can also find images and similar parts to LM393DR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM393DR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM393DR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM393DR2G fall under?
The LM393DR2G is listed under Signal Conditioning & Control > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to LM393DR2G when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM393DR2G you can contact the distributor directly for product support, shipping queries etc.
Is the LM393DR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for LM393DR2G have stock available?
Authorised distributors including Farnell, element14, Newark Electronics, Schukat Electronic and RS have stock available or on a lead time for LM393DR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM393DR2G often in real-time on the comparison pages.
What if I can't find stock of LM393DR2G?
You can fill out our help required form which you can use to request a quote for LM393DR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.