Status: | Active |
---|---|
Series: | LM393 |
RoHS: | Compliant |
Prices starting from US$0.0380
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.10
|
32,711
in stock
|
Buy Now | |
RS
from US$0.84
|
37,538
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.10
|
18,383
in stock
|
Buy Now | |
Chip One Stop
from US$0.11
|
15,920
in stock
|
Buy Now | |
Schukat Electronic
from US$0.09
|
7,800
in stock
|
Buy Now | |
CoreStaff
from US$0.45
|
1,125
in stock
|
Buy Now | |
Newark Electronics
from US$0.0380
|
9
in stock
|
Buy Now | |
Avnet Silica
-
|
414,700
in stock
|
Buy Now | |
Avnet America
from US$1.77
|
-
|
Buy Now | |
element14
from US$1.01
|
-
|
Buy Now | |
Farnell
from US$0.52
|
-
|
Buy Now |
Wide single-supply voltage range or dual supplies: 2 V to 36 V or ±1 V to ±18 V |
Very low supply current (0.45 mA) independent of supply voltage (1 mW/comparator at 5 V) |
Low input bias current: 20 nA typ. |
Low input offset current: ±3 nA typ. |
Low input offset voltage: ±1 mV typ. |
Input common-mode voltage range includes ground |
Low output saturation voltage: 80 mV typ. (Isink = 4 mA) |
Differential input voltage range equal to the supply voltage |
TTL, DTL, ECL, MOS, CMOS compatible outputs |
Available in DFN8 2x2, MiniSO8, TSSOP8, and SO8 packages |
Product Specifications |
---|
DS0443 Low-power, dual-voltage comparators |
User Manuals |
---|
UM0065 MACROMODELS USER MANUAL FOR STANDARD LINEAR PRODUCTS |
UM1559 STEVAL-IHM041V1: hardware description |
Presentations |
---|
ST Analog Products for Automotive applications |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
LM393 Series Dual 36 V 250 nA SMT Low Power Voltage Comparator - SOIC-8 | Future Electronics |
IC: comparator | Transfer Multisort Elektronik |
2xComp +-18V 300ns SO8 | Schukat Electronic |
Comparator Dual �18V/36V 8-Pin SO N | Avnet Silica |
Comparator Dual ±18V/36V 8-Pin SO N | Avnet America |
Status: | Unknown |
---|---|
Series: | LM393 |
RoHS: | Compliant |
Wide Single-Supply Range: 2.0 Vdc to 36 Vdc |
Split-Supply Range: +/-1.0 Vdc to +/-18 Vdc |
Very Low Current Drain Independent of Supply Voltage: 0.4 mA |
Low Input Bias Current: 25 nA |
Low Input Offset Current: 5.0 nA |
Low Input Offset Voltage: 2.0 mV (max) LM393A 5.0 mV (max) LM293/393 |
Input Common Mode Range to Ground Level |
Differential Input Voltage Range Equal to Power Supply Voltage |
Output Voltage Compatible with DTL, ECL, TTL, MOS, and CMOS Logic Levels |
ESD Clamps on the Inputs Increase the Ruggedness of the Device without Affecting Performance |
Compliance |
---|
Status: | Unknown |
---|---|
Series: | LM193 LM293 LM293A LM393 LM393A LM2903 LM2903V |
RoHS: | Unknown |
Comparator Type | Differential |
---|---|
No. of Comparators | 2 Comparators, 2 |
Response Time | 300ns |
Supply Voltage Range | 2V to 36V |
Comparator Case Style | SOIC |
No. of Pins | 8Pins |
IC Output Type | CMOS MOS TTL |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | LM193 LM293 LM293A LM393 LM393A LM2903 LM2903V |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifier Case Style | SOIC |
Base Number | 393 |
Comparator Features | Open Collector Open Drain |
Device Marking | LM393D |
IC Temperature Range | Commercial |
No.Comparators | 2 |
Operating Temperature Range | 0°C to +70°C |
Output Compatibility | CMOS MOS TTL |
Supply Current | 800µA |
Supply Voltage Max | 36V |
Supply Voltage Min | 2V |
Termination Type | Surface Mount Device |
Dual comparator,LM393D SO8 1.3usec | RS |
Comparator Dual, Smd, Soic8, 393 | Newark Electronics |
Where can I find additional details, specifications and documents for a LM393D?
Additional datasheets, footprints and schematics for LM393D are listed on our Part Details page. You can also find images and similar parts to LM393D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM393D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM393D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM393D fall under?
The LM393D is listed under Amplifiers and Comparators > Comparators > Standard Comparators.
Can I view similar or alternative parts?
You can view similar parts to LM393D when available in the Standard Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM393D you can contact the distributor directly for product support, shipping queries etc.
Is the LM393D RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for LM393D have stock available?
Authorised distributors including RS, Future Electronics, Transfer Multisort Elektronik, Chip One Stop and Schukat Electronic have stock available or on a lead time for LM393D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM393D often in real-time on the comparison pages.
What if I can't find stock of LM393D?
You can fill out our help required form which you can use to request a quote for LM393D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.