Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Comparator Type | Differential |
---|---|
No. of Comparators | 2 Comparators, 2 |
Response Time | 1.3µs |
Supply Voltage Range | 2V to 36V |
Comparator Case Style | TSSOP |
No. of Pins | 8Pins |
IC Output Type | CMOS MOS Open Collector / Drain TTL |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Precision dual differential comparator, industrial grade | Texas Instruments |
Comparator, Dual, 1.3Us, Tssop-8 | Newark Electronics |
COMPARATOR, DUAL, 1.3US, TSSOP-8 | element14 |
Where can I find additional details, specifications and documents for a LM393APWR?
Additional datasheets, footprints and schematics for LM393APWR are listed on our Part Details page. You can also find images and similar parts to LM393APWR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM393APWR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM393APWR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM393APWR fall under?
The LM393APWR is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to LM393APWR when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM393APWR you can contact the distributor directly for product support, shipping queries etc.
Is the LM393APWR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM393APWR have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for LM393APWR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM393APWR often in real-time on the comparison pages.
What if I can't find stock of LM393APWR?
You can fill out our help required form which you can use to request a quote for LM393APWR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.